EN
  • EN
  • DE

FDBL0330N80

Part No FDBL0330N80
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 80V 220A 8HPSOF
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 51 Weeks
Features N-Channel 80 V 220A (Tc) 300W (Tc) Surface Mount 8-HPSOF
Manufacturer ON Semiconductor
Series PowerTrench®
Package Reel - TR
Operating Temperature Range -55°C ~ 175°C (TJ)
Mounting Surface Mount
Package 8-PowerSFN
Case / Package 8-HPSOF
Family Name FDBL0330
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Part Number FDBL0330N80DKR, FDBL0330N80CT, FDBL0330N80TR
Quantity per package 2000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 871596-FDBL0330N80
Ultra Librarian 3D Model Ultra Librarian FDBL0330N80 CAD Model

Description

ON Semiconductor FDBL0330N80 PowerTrench® MOSFET

The FDBL0330N80 from ON Semiconductor is a state-of-the-art N-Channel PowerTrench® MOSFET designed for high-efficiency power conversion and switching applications. This powerful semiconductor device is an essential component for modern electronic systems requiring reliable and efficient power management solutions.

At the heart of the FDBL0330N80 lies its advanced PowerTrench technology, which enables the MOSFET to achieve very low on-state resistance (R<sub>DS(on)) while maintaining a low gate charge (Q<sub>g). This combination results in superior switching performance and reduced power losses, making it an ideal choice for applications such as DC-DC converters, motor drives, and power supplies.

The device is housed in a robust and compact TO-263 (D2PAK) package, ensuring excellent thermal performance and ease of integration into a wide range of electronic circuits. With a maximum drain-to-source voltage (V<sub>DSS) of 800V and a continuous drain current (I<sub>D) of 3.3A at 25°C, the FDBL0330N80 can handle high voltage levels and currents with ease.

Key Features of the FDBL0330N80 include:

  • High V<sub>DSS of 800V for robust operation in high-voltage environments.
  • Low R<sub>DS(on) to minimize conduction losses and improve efficiency.
  • Low total gate charge (Q<sub>g) for fast switching and reduced switching losses.
  • Optimized capacitance profile for improved switching performance.
  • TO-263 package for enhanced thermal management and space-saving design.
  • 100% avalanche tested, ensuring reliability and robustness in harsh conditions.

With its superior performance and reliability, the ON Semiconductor FDBL0330N80 is a top choice for designers looking to optimize their power management systems. Whether it's for industrial, computing, or consumer electronics, this MOSFET provides the efficiency, thermal performance, and long-term reliability needed to power the next generation of electronic devices.

For detailed specifications and application notes, engineers and designers are encouraged to consult the official datasheets and technical documentation provided by ON Semiconductor.

You May Also Be Interested in

Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.3622 $60.5196
42+ $2.7593 $115.8906
65+ $2.6727 $173.7255
90+ $2.5860 $232.7400
116+ $2.5006 $290.0696
155+ $2.2419 $347.4945
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,400 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess