EN
  • EN
  • DE

MSP430F2003TPW

Part No MSP430F2003TPW
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 1KB FLASH 14TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Texas Instruments
Series MSP430F2xx
Package Tube
Product Status Active
Programmable Verified
Core Processor MSP430 CPU16
Core Size 16-Bit
Speed 16MHz
Connectivity I2C, SPI
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 10
Program Memory Size 1KB (1K x 8 + 256B)
Program Memory Type FLASH
RAM Size 128 x 8
Voltage - Supply (Vcc/Vdd) 1.8V ~ 3.6V
Data Converters A/D 10x16b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting Type Surface Mount
Package / Case 14-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 14-TSSOP
Base Product Number MSP430F2003
Standard Package 90 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 644622-MSP430F2003TPW
Ultra Librarian 3D Model Ultra Librarian MSP430F2003TPW CAD Model

Description

The MSP430F2003TPW is a highly integrated, low-power microcontroller from Texas Instruments, designed for a wide range of embedded applications. This microcontroller is part of the MSP430 family, which is renowned for its exceptional power efficiency and versatile features. The MSP430F2003TPW is particularly well-suited for battery-powered and portable devices due to its ultra-low power consumption.

Key Features

  • 16-bit RISC Architecture: The MSP430 core offers a robust and flexible platform for efficient instruction processing, with a CPU speed of up to 16 MHz.
  • Integrated Memory: Comes with 2KB of flash memory and 128B of RAM, providing ample space for program storage and data manipulation.
  • Rich Digital Peripherals: Includes a variety of peripherals such as a 10-bit analog-to-digital converter (ADC), universal serial communication interfaces (USCI), and a 16-bit timer.
  • Low-Power Modes: Features multiple low-power modes that significantly reduce power consumption, making it ideal for battery-operated devices.
  • Development Support: Supported by Texas Instruments' extensive development ecosystem, including the Code Composer Studio™ integrated development environment (IDE) and the IAR Embedded Workbench™.
  • Package: Available in a TSSOP (Thin Shrink Small Outline Package) with 14 pins, providing a compact footprint for space-constrained applications.

Applications

The MSP430F2003TPW is designed for applications that demand low power consumption without compromising performance. It is an excellent choice for:

  • Portable medical devices
  • Sensing and monitoring systems
  • Smart meters
  • Energy harvesting applications
  • Consumer electronics

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the MSP430F2003TPW is no exception. It is built to meet high standards, ensuring stable and reliable operation in various conditions and applications.

You May Also Be Interested in

GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.1883 $50.2596
30+ $3.4366 $103.0980
46+ $3.3292 $153.1432
63+ $3.2218 $202.9734
81+ $3.1144 $252.2664
108+ $2.7922 $301.5576
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,200 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess