EN
  • EN
  • DE

FDBL86062-F085

Part No FDBL86062-F085
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 100V 300A 8HPSOF
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 51 Weeks
Features N-Channel 100 V 300A (Tc) 429W (Tc) Surface Mount 8-HPSOF
Manufacturer ON Semiconductor
Package Reel - TR
Operating Temperature Range -55°C ~ 175°C (TJ)
Mounting Surface Mount
Package 8-PowerSFN
Case / Package 8-HPSOF
Family Name FDBL86062
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Part Number , 488-FDBL86062-F085CT, FDBL86062_F085-ND, 488-FDBL86062-F085TR, 488-FDBL86062-F085DKR, FDBL86062_F085, FDBL86062-F085-ND
Quantity per package 2000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 871597-FDBL86062-F085
Ultra Librarian 3D Model Ultra Librarian FDBL86062-F085 CAD Model

Description

The FDBL86062-F085 is a state-of-the-art power MOSFET brought to you by ON Semiconductor, a leading figure in the semiconductor industry. This device is designed to meet the high efficiency and reliability demands of modern power electronic applications. It is part of ON Semiconductor's portfolio of energy-efficient power management devices and is particularly suitable for synchronous rectification in DC/DC converters and high-efficiency switching in power supply applications.

The FDBL86062-F085 is a member of the PowerTrench<sup>® series, which is renowned for its low on-state resistance (R<sub>DS(on)) and reduced gate charge (Q<sub>g). These features contribute to the reduction of conduction and switching losses, making the FDBL86062-F085 an excellent choice for high-performance power conversion systems.

This MOSFET is optimized for a wide range of applications, including server and telecom power supplies, industrial power supplies, and battery management systems. Its robust design ensures that it can handle high pulse currents and operate under harsh conditions, making it a reliable component for critical applications.

Key Features:

  • 100V, 3.3mΩ R<sub>DS(on) at V<sub>GS = 10V
  • Low gate charge and capacitance for fast switching
  • High power and current handling capability
  • Robust and reliable PowerTrench<sup>® technology
  • Optimized for high-efficiency applications
  • Available in a compact and thermally efficient package

The FDBL86062-F085 is also environmentally friendly, complying with RoHS regulations, which restrict the use of certain hazardous substances in electronic equipment. This compliance ensures that the product is suitable for global markets and adheres to environmental standards.

ON Semiconductor's commitment to quality is evident in the FDBL86062-F085, with its combination of performance, efficiency, and reliability, offering an excellent solution for engineers looking to optimize their power management systems.

You May Also Be Interested in

Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.6297 $53.4079
16+ $6.2603 $100.1648
25+ $6.0646 $151.6150
35+ $5.8690 $205.4150
45+ $5.6734 $255.3030
59+ $5.0865 $300.1035
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess