EN
  • EN
  • DE

FDBL86063

Part No FDBL86063
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 100V 240A 8HPSOF
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 8 Weeks
Features N-Channel 100 V 240A (Tc) 357W (Tj) Surface Mount 8-HPSOF
Manufacturer ON Semiconductor
Series PowerTrench®
Package Reel - TR
Operating Temperature Range -55°C ~ 175°C (TJ)
Mounting Surface Mount
Package 8-PowerSFN
Case / Package 8-HPSOF
Family Name FDBL86063
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Quantity per package 2000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 871598-FDBL86063
Ultra Librarian 3D Model Ultra Librarian FDBL86063 CAD Model

Description

ON Semiconductor FDBL86063 N-Channel PowerTrench® MOSFET

The ON Semiconductor FDBL86063 is a high-performance N-Channel PowerTrench® MOSFET designed to deliver efficient power management and conversion for a wide variety of applications. This advanced MOSFET technology is engineered to minimize on-state resistance while providing robust, high-speed switching performance, making it an ideal choice for power supply designers looking for energy-efficient solutions.

Key Features:

  • Low On-Resistance: The FDBL86063 features an exceptionally low on-resistance (R<sub>DS(on)) that enhances its overall efficiency, reducing power losses during operation and improving thermal performance.
  • High Current Capability: With a continuous drain current (I<sub>D) of up to 80A, this MOSFET is capable of handling high current loads, making it suitable for demanding applications.
  • High-Speed Switching: The device's fast switching characteristics ensure minimal switching losses, which is crucial for high-frequency power conversion systems.
  • PowerTrench® Technology: ON Semiconductor's proprietary PowerTrench® process optimizes the device for low gate charge (Q<sub>g), low Crss, and excellent dv/dt capability, which translates to reduced switching noise and enhanced system reliability.
  • Optimized Packaging: The FDBL86063 is available in a compact, surface-mount D2PAK package, providing a space-saving solution without compromising on power handling.

Applications:

The versatility of the FDBL86063 MOSFET makes it well-suited for a range of applications, including:

  • DC/DC converters
  • Synchronous rectification in power supplies
  • Motor drives and inverters
  • Point of Load (POL) modules
  • Switch mode power supplies (SMPS)

With its combination of efficiency, performance, and compact form factor, the ON Semiconductor FDBL86063 N-Channel PowerTrench® MOSFET is an excellent choice for designers seeking to optimize their power management systems. Whether it's for consumer electronics, industrial applications, or automotive systems, this MOSFET stands out as a reliable and high-performing component in any power conversion topology.

You May Also Be Interested in

NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
Panjit
Advanced Trench Process Technology
Lowest to $0.2356
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess