EN
  • EN
  • DE

FDBL86066-F085

Part No FDBL86066-F085
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 100V 185A 8HPSOF
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 51 Weeks
Features N-Channel 100 V 185A (Tc) 300W (Ta) Surface Mount 8-HPSOF
Manufacturer ON Semiconductor
Series PowerTrench®
Package Reel - TR
Operating Temperature Range -55°C ~ 175°C (TJ)
Mounting Surface Mount
Package 8-PowerSFN
Case / Package 8-HPSOF
Family Name FDBL86066
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Part Number FDBL86066-F085-ND, FDBL86066-F085OSCT, FDBL86066-F085OSDKR, FDBL86066-F085OSTR
Quantity per package 2000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 871599-FDBL86066-F085
Ultra Librarian 3D Model Ultra Librarian FDBL86066-F085 CAD Model

Description

ON Semiconductor FDBL86066-F085 N-Channel PowerTrench® MOSFET

The FDBL86066-F085 is a state-of-the-art N-Channel PowerTrench® MOSFET from ON Semiconductor, designed to deliver high performance with low gate charge and exceptional power density. Its advanced features make it an ideal choice for a wide range of applications, including power supplies, motor drives, and other power conversion systems.

Key Features:

  • Low R<sub>DS(on): The device offers an ultra-low on-resistance, which translates into reduced conduction losses and improved overall efficiency in applications.
  • High Power Density: Thanks to its PowerTrench technology, the FDBL86066-F085 achieves high power density, making it suitable for compact designs without sacrificing performance.
  • High Switching Performance: With a low gate charge and fast switching speed, this MOSFET is optimized for high switching frequency applications, reducing switching losses and improving efficiency.
  • 100% Avalanche Tested: Ensuring reliability and robustness, each unit is tested for avalanche ruggedness, providing confidence in its ability to handle tough conditions.
  • Halogen-Free: The FDBL86066-F085 is environmentally friendly, being halogen-free and RoHS compliant, minimizing the environmental impact of electronic components.

Applications:

  • DC/DC Converters
  • AC/DC Power Supplies
  • Motor Drives
  • Power Inverter Systems
  • Point of Load (POL) Modules
  • Synchronous Rectification

The FDBL86066-F085 is housed in a robust and compact 8x8mm² Flat Lead package, which provides excellent thermal performance and is suitable for use in space-constrained applications. Its superior electrical characteristics and thermal performance make it a go-to choice for designers looking to enhance system reliability and efficiency.

ON Semiconductor's commitment to innovation is evident in the FDBL86066-F085, where cutting-edge technology meets environmental responsibility, setting a new benchmark for N-Channel MOSFETs in the industry.

You May Also Be Interested in

Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.1234 $51.2340
24+ $4.2038 $100.8912
37+ $4.0725 $150.6825
51+ $3.9411 $200.9961
66+ $3.8097 $251.4402
88+ $3.4156 $300.5728
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess