EN
  • EN
  • DE

FDBL9403-F085

Part No FDBL9403-F085
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 40V 240A 8HPSOF / N-Channel 40 V 240A (Tc) 357W (Tj) Surface Mount 8-HPSOF
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Manufacturer onsemi
Packaging Reel - TR
Product Status Last Time Buy
FET Type N-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 40 V
Current - Continuous Drain (Id) @ 25°C 240A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Rds On (Max) @ Id, Vgs 0.9mOhm @ 80A, 10V
Vgs(th) (Max) @ Id 4V @ 250µA
Gate Charge (Qg) (Max) @ Vgs 188 nC @ 10 V
Vgs (Max) ±20V
Input Capacitance (Ciss) (Max) @ Vds 12000 pF @ 25 V
Power Dissipation (Max) 357W (Tj)
Temperature Range - Operating -55°C ~ 175°C (TJ)
Mounting Surface Mount
Supplier Device Package 8-HPSOF
Case / Package 8-PowerSFN
Base Product Number FDBL9403
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Part Number FDBL9403-F085CT,FDBL9403_F085CT-ND,FDBL9403-F085TR,FDBL9403-F085DKR,FDBL9403_F085TR-ND,FDBL9403_F085CT,FDBL9403_F085TR,FDBL9403_F085DKR,FDBL9403_F085DKR-ND,FDBL9403_F085
Standard Package 2,000
Win Source Part Number 1324699-FDBL9403-F085
Ultra Librarian 3D Model Ultra Librarian FDBL9403-F085 CAD Model

Description

The ON Semiconductor FDBL9403-F085 is a state-of-the-art N-Channel PowerTrench® MOSFET designed to deliver high performance in power switching applications. This MOSFET utilizes ON Semiconductor's advanced PowerTrench technology that enables the device to operate with exceptional efficiency, reduced gate charge, and lower on-state resistance (R<sub>DS(on)). The FDBL9403-F085 is well-suited for a wide array of applications, including power supplies, DC-DC converters, motor drives, and other high-performance power management systems.

With a continuous drain current (I<sub>D) of 195 A and a maximum drain-source voltage (V<sub>DSS) of 40 V, this MOSFET can handle significant power levels. The device has been optimized to minimize conduction losses and provide robust thermal performance, which is critical for maintaining reliability and efficiency in demanding conditions.

The FDBL9403-F085 features ultra-low on-resistance, with a typical R<sub>DS(on) value of just 1.7 mΩ at V<sub>GS = 10 V. This low on-resistance helps to reduce power losses and improve overall system efficiency, making it an excellent choice for applications where energy conservation is a priority. Furthermore, the device is housed in a compact and durable PowerTrench package that ensures a small footprint on the PCB while providing excellent thermal characteristics.

Additional features of the FDBL9403-F085 include a fast switching speed, which is facilitated by its low gate charge (Q<sub>G) and low input capacitance (C<sub>iss). This leads to reduced switching losses and faster response times in high-speed switching applications. The MOSFET also incorporates robust internal protection features, such as an integrated diode for fast recovery, which helps to safeguard the device against adverse conditions and extends its operational lifespan.

In summary, the ON Semiconductor FDBL9403-F085 N-Channel PowerTrench® MOSFET is a versatile and efficient solution for modern power management challenges. Its combination of high current capability, low on-resistance, and fast switching speed makes it an ideal choice for designers looking to optimize their power systems for performance and reliability.

You May Also Be Interested in

Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess