EN
  • EN
  • DE

FDD120AN15A0-F085

Part No FDD120AN15A0-F085
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 150V 14A DPAK  /  N-Channel 150 V 14A (Tc) 65W (Tc) Surface Mount TO-252AA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Mfr onsemi
Series Automotive, AEC-Q101, PowerTrench®
Package Tape & Reel
FET Type N-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 150 V
Current - Continuous Drain (Id) @ 25°C 14A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Rds On (Max) @ Id, Vgs 120mOhm @ 4A, 10V
Vgs(th) (Max) @ Id 4V @ 250µA
Gate Charge (Qg) (Max) @ Vgs 14 nC @ 10 V
Vgs (Max) ±20V
Input Capacitance (Ciss) (Max) @ Vds 743 pF @ 25 V
Power Dissipation (Max) 65W (Tc)
Temperature Range - Operating -55°C ~ 175°C (TJ)
Mounting SMD (SMT)
Supplier Device Package TO-252AA
Package / Case TO-252-3, DPak (2 Leads + Tab), SC-63
Base Product Number FDD120
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Names FDD120AN15A0_F085TR,FDD120AN15A0_F085DKR-ND,FDD120AN15A0_F085TR-ND,2156-FDD120AN15A0-F085-OS,FDD120AN15A0_F085CT,FDD120AN15A0-F085DKR,FDD120AN15A0-F085CT,FDD120AN15A0_F085CT-ND,ONSONSFDD120AN15A0-F085,FDD120AN15A0_F085,FDD120AN15A0_F085DKR,FDD120AN15A0-F085TR
Standard Package 2,500
Win Source Part Number 1005862-FDD120AN15A0-F085
Ultra Librarian 3D Model Ultra Librarian FDD120AN15A0-F085 CAD Model

Description

Introducing the FDD120AN15A0-F085 MOSFET from ON Semiconductor

The FDD120AN15A0-F085 is a high-performance PowerTrench<sup>® MOSFET designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This MOSFET is an ideal choice for a wide range of applications that require efficient power management and high-speed switching, including but not limited to, power supplies, motor drives, and other power conversion and management applications.

Key Features

  • Low On-Resistance: This MOSFET features a low on-resistance (R<sub>DS(on)), which translates to reduced conduction losses and improved overall efficiency in applications.
  • High-Speed Switching: The FDD120AN15A0-F085 is designed for fast switching, making it an excellent choice for high-frequency power conversion systems.
  • PowerTrench<sup>® Technology: ON Semiconductor's proprietary PowerTrench<sup>® technology enables the MOSFET to achieve low gate charge and capacitance, leading to reduced switching losses.
  • Robust Thermal Performance: With its excellent thermal characteristics, this MOSFET can handle high levels of power without overheating, ensuring reliability and longevity in demanding situations.

Electrical Specifications

The FDD120AN15A0-F085 boasts impressive electrical characteristics that make it suitable for high-performance applications:

  • V<sub>DSS (Drain-Source Voltage): 150V
  • I<sub>D (Continuous Drain Current): 8.6A
  • R<sub>DS(on): 85 mΩ at V<sub>GS = 10V
  • Q<sub>g (Total Gate Charge): 14 nC

Applications

The versatility of the FDD120AN15A0-F085 MOSFET makes it suitable for a variety of applications, including:

  • DC/DC converters
  • AC/DC power supplies
  • Power inverters
  • Motor control circuits
  • LED lighting systems

ON Semiconductor's commitment to quality ensures that the FDD120AN15A0-F085 MOSFET meets the highest standards of performance and reliability. Whether you're designing for industrial, automotive, or consumer electronics, this MOSFET is engineered to deliver superior efficiency and power handling capabilities.

You May Also Be Interested in

NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
Panjit
Advanced Trench Process Technology
Lowest to $0.2356
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $29.1045 $58.2090
5+ $23.8806 $119.4030
7+ $23.1344 $161.9408
9+ $22.3881 $201.4929
12+ $21.6418 $259.7016
16+ $19.4030 $310.4480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,836 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess