EN
  • EN
  • DE

FDD6685-G

Part No FDD6685-G
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 60V SUPERSOT6 / P-Channel 30 V 11A (Ta), 40A (Tc) 1.6W (Ta) Surface Mount TO-252AA
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
Mfr onsemi
Series PowerTrench®
Package Tape & Reel
Product Status Obsolete
FET Type P-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 30 V
Current - Continuous Drain (Id) @ 25°C 11A (Ta), 40A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Rds On (Max) @ Id, Vgs 20mOhm @ 11A, 10V
Vgs(th) (Max) @ Id 3V @ 250µA
Gate Charge (Qg) (Max) @ Vgs 24 nC @ 5 V
Vgs (Max) ±25V
Input Capacitance (Ciss) (Max) @ Vds 1715 pF @ 15 V
FET Feature -
Power Dissipation (Max) 1.6W (Ta)
Temperature Range - Operating -55°C ~ 175°C (TJ)
Mounting Type Surface Mount
Supplier Device Package TO-252AA
Package / Case TO-252-3, DPak (2 Leads + Tab), SC-63
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 1353330-FDD6685-G
Ultra Librarian 3D Model Ultra Librarian FDD6685-G CAD Model

Description

ON Semiconductor FDD6685-G

The ON Semiconductor FDD6685-G is a high-performance, N-Channel PowerTrench<sup>® MOSFET designed to deliver efficient power management and conversion in a compact form factor. This advanced power MOSFET is a crucial component for modern electronic applications requiring efficient power control, including computing, networking, and telecommunications systems.

Key Features

  • Low On-Resistance: The FDD6685-G boasts an exceptionally low on-resistance (R<sub>DS(on)), which minimizes conduction losses and improves overall efficiency.
  • High Current Capability: With a continuous drain current (I<sub>D) rating of up to 13A, this MOSFET can handle high current applications with ease.
  • Fast Switching Speed: The device is engineered for fast switching, reducing switching losses and enabling operation at higher frequencies.
  • PowerTrench<sup>® Technology: ON Semiconductor's proprietary PowerTrench<sup>® technology enhances the device's performance by optimizing the MOSFET's body diode characteristics and reducing parasitic inductances.
  • Thermal Management: The FDD6685-G is encapsulated in a TO-252 (DPAK) package, which provides excellent thermal resistance and aids in heat dissipation for reliable operation even under high power conditions.

Applications

The versatility of the FDD6685-G allows it to be used in a wide range of applications. Some of its typical uses include:

  • DC/DC converters
  • Power supply modules
  • Motor drives
  • Battery management systems
  • Load switches

Environmental and Quality Certifications

The FDD6685-G is RoHS compliant and adheres to ON Semiconductor's commitment to environmental sustainability. Additionally, the device meets stringent industry standards for quality and reliability, ensuring consistent performance in demanding environments.

With its robust design, high efficiency, and reliability, the ON Semiconductor FDD6685-G N-Channel PowerTrench<sup>® MOSFET is an excellent choice for engineers looking to optimize their power management solutions.

You May Also Be Interested in

Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
Panjit
Advanced Trench Process Technology
Lowest to $0.2356
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7277 $50.9390
170+ $0.5971 $101.5070
260+ $0.5784 $150.3840
360+ $0.5598 $201.5280
465+ $0.5411 $251.6115
620+ $0.4851 $300.7620
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,500 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess