ON Semiconductor FDD9409L-F085 - N-Channel PowerTrench® MOSFET
The FDD9409L-F085, from ON Semiconductor, is a highly efficient, N-Channel PowerTrench® MOSFET designed for power switching applications. With its advanced technology, this MOSFET provides low on-state resistance and minimal gate charge, making it an excellent choice for high-performance power management solutions.
Key Features
- Low On-Resistance: The device offers a low R<sub>DS(on) which ensures minimal power loss during operation, improving overall efficiency.
- High Current Capability: With a continuous drain current (I<sub>D) rating, the FDD9409L-F085 is capable of handling high current applications with ease.
- Fast Switching Speed: The MOSFET's fast switching speed results in reduced switching losses, which is critical for high-frequency operations.
- PowerTrench® Technology: ON Semiconductor's proprietary PowerTrench® technology enhances the device's performance by optimizing the cell structure for reduced voltage drop across the MOSFET during operation.
- Thermal Management: The device's excellent thermal characteristics allow for better heat dissipation, ensuring reliability even under high temperature operating conditions.
Applications
The FDD9409L-F085 is suitable for a wide range of applications, including:
- DC/DC Converters
- Power Supplies
- Motors Controls
- Computing
- Load Switching
Product Specifications
Parameter
Value
V<sub>DS (Drain-Source Voltage)
40V
I<sub>D (Continuous Drain Current)
50A
R<sub>DS(on)
8.5mΩ
Package
DPAK (TO-252)
ON Semiconductor's FDD9409L-F085 is a robust and reliable MOSFET that delivers high performance for a variety of power applications. Its integration of advanced technologies ensures that it meets the requirements of modern electronic devices demanding high efficiency and power density.