EN
  • EN
  • DE

FDH50N50

Part No FDH50N50
Manufacturer ON Semiconductor
Catalog FETs - Single
Description 500V N-Channel MOSFET | MOSFET N-CH 500V 48A TO-247
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Transistor Polarity N-Channel
Technology MOSFET
Vds - Drain-Source Breakdown Voltage 500V
Id - Continuous Drain Current 48A
Drive Voltage (Max Rds On, Min Rds On) 10V
Rds On (Maximum) at Id, Vgs 105mOhm at 24A, 10V
Gate Source Voltage(th) (Maximum) at Id 5V at 250μA
Gate Charge (Qg) (Maximum) at Vgs 137nC at 10V
Gate Source Voltage (Maximum) ±30V
Input Capacitance (Ciss) (Maximum) at Vds 6460pF at 25V
Power Dissipation (Maximum) 625W
Temperature Range - Operating -55°C ~ 150°C
Mounting Style Through Hole
Supplier Device Package TO-247-3
Manufacturer Package TO-247-3
Manufacturer Pack Quantity 30
MSL Level 1 (Unlimited)
Win Source Part Number 1173801-FDH50N50
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian FDH50N50 CAD Model

Description

ON Semiconductor FDH50N50 Power MOSFET

The FDH50N50 is a high-performance, N-channel Power MOSFET designed and manufactured by ON Semiconductor, a trusted leader in power and signal management solutions. This robust semiconductor device is engineered to deliver superior switching performance and high reliability, making it an ideal choice for a wide range of power applications.

Featuring advanced UniFET™ technology, the FDH50N50 boasts an impressive 500V drain-to-source voltage (V<sub>DS), which is well-suited for high-voltage power applications. Its low on-resistance (R<sub>DS(on)) minimizes conduction losses, while the high current rating ensures that it can handle demanding power loads with ease.

The device's fast switching speed is another key attribute, reducing switching losses and improving overall efficiency in applications such as power supplies, motor drives, and lighting systems. Additionally, the FDH50N50 features a rugged gate oxide that provides excellent protection against gate voltage stress, further enhancing its reliability and lifespan.

The FDH50N50 comes in a TO-247 package, which is widely recognized for its excellent thermal performance and mechanical robustness. This package design allows for efficient heat dissipation, ensuring that the MOSFET operates within safe temperature limits even under high power conditions.

ON Semiconductor's commitment to environmental sustainability is evident in the FDH50N50, which is compliant with RoHS (Restriction of Hazardous Substances) regulations. This compliance ensures that the device is free from harmful substances like lead, making it a more environmentally friendly option for electronic designers and manufacturers.

In conclusion, the FDH50N50 Power MOSFET from ON Semiconductor is a high-quality, reliable component that offers excellent performance for high-voltage and high-power applications. Its advanced technology, robust design, and environmental compliance make it a superior choice for engineers looking to optimize their power management systems.

You May Also Be Interested in

Littelfuse Inc.
MOSFET P-CH 85V 96A TO263
Lowest to $6.5951
IXYS
MOSFET N-CH 300V 94A TO3P
Need more? Email Us
Infineon Technologies
MOSFET N-CH 25V 40A/100A TDSON
Lowest to $1.6042
Renesas Electronics America
MP-25LZU
Lowest to $12.5357
Nexperia USA Inc.
2N7002H/SOT23/TO-236AB
Lowest to $0.8602
UMW
MOSFET N-CH 600V 4A DPAK
Lowest to $0.1284
Nexperia USA Inc.
MOSFET P-CH 60V 2.5A 6TSOP
Lowest to $1.1792
Littelfuse Inc.
MOSFET N-CH 250V 80A TO3P
Lowest to $27.2727
Littelfuse Inc.
MOSFET N-CH 1200V 6A TO268
Lowest to $13.9285

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess