EN
  • EN
  • DE

FDMA86108LZ

Part No FDMA86108LZ
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 100V 2.2A 6MICROFET
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 51 Weeks
Features N-Channel 100 V 2.2A (Ta) 2.4W (Ta) Surface Mount 6-MicroFET (2x2)
Manufacturer ON Semiconductor
Series PowerTrench®
Package Reel - TR
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Surface Mount
Package 6-WDFN Exposed Pad
Case / Package 6-MicroFET (2x2)
Family Name FDMA86108
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Part Number FDMA86108LZDKR, FDMA86108LZCT, FDMA86108LZTR
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 919012-FDMA86108LZ
Ultra Librarian 3D Model Ultra Librarian FDMA86108LZ CAD Model

Description

Introducing the FDMA86108LZ PowerTrench® MOSFET by ON Semiconductor

The FDMA86108LZ is a cutting-edge PowerTrench® MOSFET designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This MOSFET is engineered to deliver high performance with low power consumption, making it an ideal choice for a wide range of applications, including power management, computing, and high-efficiency power supplies.

At the heart of the FDMA86108LZ lies its advanced PowerTrench technology, which enables the MOSFET to achieve very low on-state resistance (R<sub>DS(on)) while maintaining a low gate charge (Q<sub>g). This results in reduced conduction and switching losses, providing an efficient power conversion that is essential for modern electronic devices where energy conservation is a priority.

The device boasts a 30 V drain-to-source voltage (V<sub>DSS), which provides a comfortable margin for a variety of applications, ensuring reliable operation under various conditions. Additionally, the FDMA86108LZ offers a continuous drain current (I<sub>D) of 13 A at 25°C, making it capable of handling high current loads with ease.

ON Semiconductor has packaged the FDMA86108LZ in a compact 3x3 mm MLP package, which is not only space-efficient but also features an exposed pad for enhanced thermal performance. This design allows for better heat dissipation, which is critical in maintaining the longevity and reliability of the device under high power operation.

With its RoHS compliance, the FDMA86108LZ reflects ON Semiconductor's commitment to environmental sustainability. Customers can trust that they are choosing a product that meets the latest environmental standards without compromising on performance.

In summary, the FDMA86108LZ PowerTrench MOSFET is an exceptional component that combines efficiency, high current capability, and thermal management in a small footprint. It exemplifies ON Semiconductor's dedication to providing innovative solutions that meet the evolving needs of the electronics industry.

For further information, datasheets, and support, customers are encouraged to visit ON Semiconductor's official website or contact their local sales representative.

You May Also Be Interested in

NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.7894 $51.3110
155+ $0.6477 $100.3935
240+ $0.6275 $150.6000
330+ $0.6072 $200.3760
430+ $0.5870 $252.4100
575+ $0.5263 $302.6225
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,970 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess