EN
  • EN
  • DE

FDMC007N08LC

Part No FDMC007N08LC
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Mfr onsemi
Series Automotive, AEC-Q101, PowerTrench®
Package Tape & Reel
FET Type N-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 80 V
Current - Continuous Drain (Id) @ 25°C 66A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Rds On (Max) @ Id, Vgs 7mOhm @ 21A, 10V
Vgs(th) (Max) @ Id 2.5V @ 120µA
Gate Charge (Qg) (Max) @ Vgs 41 nC @ 10 V
Vgs (Max) ±20V
Input Capacitance (Ciss) (Max) @ Vds 2940 pF @ 40 V
Power Dissipation (Max) 57W (Tc)
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting SMD (SMT)
Supplier Device Package 8-PQFN (3.3x3.3), Power33
Package / Case 8-PowerWDFN
Base Product Number FDMC007
Other Names ,488-FDMC007N08LCTR,FDMC007N08LC,488-FDMC007N08LCCT,488-FDMC007N08LCDKR
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 1278220-FDMC007N08LC
Ultra Librarian 3D Model Ultra Librarian FDMC007N08LC CAD Model

Description

The ON Semiconductor FDMC007N08LC is a high-performance, N-Channel PowerTrench<sup>® MOSFET designed to address the demanding requirements of power conversion and switching applications. This particular MOSFET is part of ON Semiconductor's extensive portfolio of energy-efficient devices, offering a combination of low on-state resistance, high current carrying capability, and fast switching speeds.

Key Features

  • Low On-Resistance: With a typical R<sub>DS(on) value of only 7.5 mOhms at V<sub>GS = 10 V, the FDMC007N08LC ensures minimal power loss during operation, leading to higher efficiency in power management tasks.
  • High Current Capacity: This device is capable of handling continuous drain currents up to 15 A, making it suitable for high power density applications.
  • High-Speed Switching: The fast switching characteristics of this MOSFET make it ideal for high-frequency power switching applications.
  • PowerTrench<sup>® Technology: ON Semiconductor's proprietary PowerTrench<sup>® process technology enhances the overall performance by reducing gate charge and resistance, improving the device's figure of merit (FOM).
  • Robust Thermal Performance: The FDMC007N08LC comes in a compact 8-MLP (5x6) package, which provides excellent thermal characteristics for better reliability and performance in high-temperature environments.

Applications

The versatility of the FDMC007N08LC MOSFET makes it suitable for a wide range of applications, including:

  • DC/DC converters
  • Power supply load switches
  • Motor drives
  • Battery management systems
  • Computing and server power systems

Environmental and Quality Certifications

ON Semiconductor is committed to environmental stewardship and quality. The FDMC007N08LC is manufactured to meet the highest industry standards, ensuring reliability and performance. The device is RoHS compliant, reflecting ON Semiconductor's dedication to reducing the environmental impact of its products.

You May Also Be Interested in

Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess