EN
  • EN
  • DE

FDMC0310AS_F127

Part No FDMC0310AS_F127
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description N-Channel PowerTrench® SyncFET™ 30V, 21A, 4.4mΩ
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Continuous Drain Current (ID) 21 A
Drain to Source Breakdown Voltage 30 V
Drain to Source Resistance 4.5 mΩ
Drain to Source Voltage (Vdss) 30 V
Element Configuration Single
Fall Time 4 ns
Gate to Source Voltage (Vgs) 20 V
Input Capacitance 3.165 nF
Max Operating Temperature 150 °C
Max Power Dissipation 2.4 W
Min Operating Temperature -55 °C
Mount Surface Mount
Number of Channels 1
Number of Pins 8
Rds On Max 4.4 mΩ
Rise Time 5 ns
RoHS Compliant
Turn-Off Delay Time 30 ns
Turn-On Delay Time 11 ns
Win Source Part Number 1184288-FDMC0310AS_F127
Categories Transistors - FETs, MOSFETs - RF
Manufacturer ON Semiconductor
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian FDMC0310AS_F127 CAD Model

Description

The ON Semiconductor FDMC0310AS_F127 is a high-performance, N-Channel PowerTrench MOSFET designed to deliver efficient power management and conversion for a wide range of applications. This advanced semiconductor device is engineered to optimize the balance between on-resistance and gate charge, resulting in improved performance in switching applications.

Key Features

  • Low On-Resistance: The FDMC0310AS_F127 boasts very low R<sub>DS(on) at 4.5 V V<sub>GS, which means reduced conduction losses and improved efficiency in your circuit designs.
  • High Current Capability: With a continuous drain current (I<sub>D) of 25 A, this MOSFET can handle high current loads, making it suitable for demanding power applications.
  • PowerTrench Technology: ON Semiconductor's proprietary PowerTrench process allows for a compact device footprint while maintaining low thermal resistance and high switching performance.
  • Fast Switching Speed: The device's fast switching characteristics are ideal for high-frequency power switching applications, contributing to reduced switching losses.
  • RoHS Compliant: This MOSFET is compliant with RoHS standards, ensuring that it meets global environmental and regulatory requirements.

Applications

The FDMC0310AS_F127 is versatile and can be used in various applications, including:

  • DC/DC converters
  • Power supply units
  • Motor drives
  • Battery management systems
  • Load switches

Product Specifications

Parameter Value V<sub>DS (Drain-Source Voltage) 30 V R<sub>DS(on) (Max) 8.5 mΩ I<sub>D (Continuous Drain Current) 25 A Q<sub>g (Total Gate Charge) 14 nC

With its robust design and efficient operation, the ON Semiconductor FDMC0310AS_F127 MOSFET is an excellent choice for designers looking to improve the performance and reliability of their power management systems.

You May Also Be Interested in

NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess