The FDMC4435BZ-F126 from ON Semiconductor is a high-performance, PowerTrench® MOSFET designed for power management solutions. This MOSFET utilizes ON Semiconductor's advanced technology to provide superior switching performance and high power efficiency in a compact footprint. It is an ideal choice for a wide range of applications, including DC/DC converters, power supplies, and motor drives.
Key Features
- Low R<sub>DS(on): Provides lower conduction losses and enhances power efficiency.
- High Continuous Drain Current (I<sub>D): Suitable for high-power applications.
- High Power Dissipation (P<sub>D): Ensures reliability in demanding conditions.
- Optimized Gate Charge (Q<sub>g): Lowers switching losses, contributing to energy savings.
- Advanced PowerTrench® Technology: Minimizes on-state resistance while maintaining superior switching performance.
- Compact 8-MLP Package: Space-saving design that allows for smaller board sizes and reduced system costs.
Specifications
Parameter
Value
R<sub>DS(on)
Typically 8.5 mΩ at V<sub>GS = 10 V
I<sub>D
15 A
P<sub>D
35 W
Q<sub>g
Typically 17 nC at V<sub>GS = 4.5 V
Applications
- DC/DC Converters
- Power Supply Modules
- Battery Management Systems
- Motor Drives
- Load Switches
The FDMC4435BZ-F126 is a testament to ON Semiconductor's commitment to providing innovative, energy-efficient devices that meet the needs of modern electronics. With its robust design and superior performance, this MOSFET is an excellent choice for designers looking to enhance system reliability and efficiency.