EN
  • EN
  • DE

FDMF5823DC

Part No FDMF5823DC
Manufacturer ON Semiconductor
Catalog PMIC - Full, Half - Bridge Drivers
Description Smart Power Stage (SPS) Module | IC SPS HALF-BRIDGE DRVR 31PQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel
Output Configuration Half Bridge
Applications Synchronous Buck Converters
Interface PWM
Load Type Inductive
Technology UMOS
Rds On 470mOhm LS, 680mOhm HS
Current - Output / Channel 55A
Supply Voltage (V) 4.5V ~ 5.5V
Load Voltage (V) 4.5V ~ 16V
Temperature Range - Operating -40°C ~ 125°C
Features Bootstrap Circuit, Latch Function, Status Flag
Fault Protection Over Temperature, UVLO
Mounting Style SMD
Manufacturer Package 31-PowerWFQFN
Supplier Device Package 31-PQFN (5x5)
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 718369-FDMF5823DC
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian FDMF5823DC CAD Model

Description

ON Semiconductor FDMF5823DC Power Stage Module

The ON Semiconductor FDMF5823DC is a highly integrated power stage module designed for high-efficiency, synchronous buck power applications. This compact module combines ON Semiconductor's state-of-the-art PowerTrench<sup>® MOSFET technology with a driver IC, providing an all-in-one power solution that simplifies design and boosts performance in a variety of systems.

Featuring a thermally enhanced 40-pin 8x8 PQFN package, the FDMF5823DC is engineered to deliver optimal thermal performance and reduce footprint on the PCB. The integration of high-side and low-side MOSFETs along with a driver IC not only saves space but also minimizes parasitic inductance and resistance, leading to improved switching performance and reduced power losses.

The device is capable of operating at high frequencies, which allows for the use of smaller external components, further reducing space and cost. With a wide input voltage range, the FDMF5823DC is versatile and suitable for a broad array of applications, from computing and telecommunication equipment to gaming consoles and graphic cards.

Key features of the FDMF5823DC include:

  • Highly efficient synchronous buck power stage
  • Integrated high-side and low-side PowerTrench<sup>® MOSFETs
  • Driver IC with advanced control features
  • Low-profile 40-pin 8x8 PQFN package for enhanced thermal performance
  • Optimized for high-frequency operation
  • Under-voltage lockout, over-current protection, and thermal shutdown for system reliability
  • Compatible with Tri-Phase<sup>TM or multi-phase operation

With its built-in features such as under-voltage lockout, over-current protection, and thermal shutdown, the FDMF5823DC ensures safe operation under a variety of conditions, enhancing system reliability. Moreover, the device's compatibility with Tri-Phase<sup>TM or multi-phase operation makes it an ideal choice for applications requiring precise voltage regulation and high power density.

The FDMF5823DC from ON Semiconductor represents a significant step forward in power module technology, offering designers a powerful, efficient, and space-saving solution that can help to accelerate time-to-market for their products.

You May Also Be Interested in

Infineon Technologies
IC POWERSTAGE DRIVER 30IQFN / Half Bridge Driver Synchronous Buck Converters Power MOSFET PG-IQFN-30-2
Lowest to $6.2566
NXP / Nexperia
EDP TO LVDS BRIDGE IC / Driver
Lowest to $5.3788
ON Semiconductor
MODULE IPM INVERTER 3PH SPCM24 / Half Bridge (3) Driver AC Motors IGBT Module
Need more? Email Us
Analog Devices Inc.
100V HALF BRIDGE DRIVER W/ FLOAT / Half Bridge (2) Driver General Purpose Power MOSFET 12-MSOP-EP
Lowest to $5.4298
ON Semiconductor
ANA INDUCTIVE LOAD DRVR / Driver
Need more? Email Us
Maxim Integrated
IC INTERFACE CONTROLLER / Driver
Lowest to $4.2835
Texas Instruments
33V, 2.5A QUAD INDEPENDENT HALF / Half Bridge (4) Driver DC Motors, General Purpose, Solenoids, Stepper Motors Power MOSFET 24-VQFN (4x4)
Lowest to $3.0603
Vishay
50A VRPOWER INTEGRATED POWER ST / Half Bridge Driver Synchronous Buck Converters Power MOSFET PowerPAK® MLP66-40
Lowest to $2.1152
ON Semiconductor
IC HALF BRIDGE DRVR 500MA 14SOIC
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2757 $58.9626
43+ $2.6877 $115.5711
67+ $2.6038 $174.4546
92+ $2.5197 $231.8124
119+ $2.4358 $289.8602
159+ $2.1838 $347.2242
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess