EN
  • EN
  • DE

STK534U362C-E

Part No STK534U362C-E
Manufacturer ON Semiconductor
Catalog PMIC - Full, Half - Bridge Drivers
Description IC MOTOR DRIVER 29SIP / Intelligent Power Module Driver IC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Packaging Tube
Output Configuration Half Bridge (3)
Applications AC Motors
Interface Logic
Load Type Inductive
Technology IGBT
Output Current per Channel 10A
Current - Peak Output 20A
Operating Supply Voltage 12.5 V ~ 17.5 V
Voltage - Load 450V (Maximum)
Operating Temperature Range -20°C ~ 150°C (TJ)
Features Bootstrap Circuit
Fault Protection UVLO
Mounting Style Through Hole
Package 29-SSIP Module, 21 Leads, Formed Leads
Win Source Part Number 795657-STK534U362C-E
Popularity Medium
Supply and Demand Status Limited
Quantity per package 11
Family Name STK534U36
Country of Origin Vietnam
Halogen Free Compliant
Estimated EOL Date 2022
Ultra Librarian 3D Model Ultra Librarian STK534U362C-E CAD Model

Description

The ON Semiconductor STK534U362C-E is a cutting-edge Intelligent Power Module (IPM) that combines high-performance power electronics with advanced control technology to deliver efficient and reliable operation in a wide range of applications. This module is designed to provide a compact and integrated solution for AC motor drives, HVAC systems, and general-purpose inverters.

Key Features

  • Integrated Design: The STK534U362C-E features a built-in IGBT (Insulated Gate Bipolar Transistor) inverter power stage, along with the necessary gate drive and protection circuits, all encapsulated in a single, compact package. This integration reduces system complexity and improves reliability.
  • High Voltage and Current Rating: With a maximum rated voltage of 600V and a current rating of 20A, this IPM can handle robust power requirements, making it suitable for high-power applications.
  • Overcurrent Protection: The module includes an overcurrent protection function that helps prevent damage to the IGBTs from unexpected current spikes or short-circuit conditions.
  • Overtemperature Protection: An integrated temperature sensing function ensures the module operates within safe temperature ranges, protecting against overheating and thermal runaway.
  • Optimized Gate Drive: The gate drive circuitry is optimized for low electromagnetic interference (EMI) and efficient switching, contributing to the module's overall performance and energy efficiency.

Applications

The STK534U362C-E is versatile and can be used in a variety of applications, including:

  • AC motor control for industrial automation
  • Residential and commercial HVAC systems
  • Renewable energy systems, such as solar inverters
  • Uninterruptible power supplies (UPS)
  • General-purpose inverters and converters

Technical Specifications

Parameter Value
Maximum Voltage Rating 600V
Current Rating 20A
Package SIP (Single In-line Package)
Protection Features Overcurrent, Overtemperature

In conclusion, the STK534U362C-E from ON Semiconductor is a robust and efficient solution for power management and control in a variety of demanding applications. Its integrated design and protection features make it a reliable and convenient choice for engineers and designers looking to optimize their power systems.

You May Also Be Interested in

Rohm Semiconductor
IC LENS DVR PAR 15VCSP / Half Bridge (2) Driver DC Motors, General Purpose Power MOSFET 15-VCSP50L2 (2.1x2.1)
Lowest to $0.8732
Texas Instruments
CSD95491Q5MCT / Half Bridge (3) Driver Synchronous Buck Converters Power MOSFET 12-VSON-CLIP (5x6)
Lowest to $1.4150
Texas Instruments
PROTOTYPE
Lowest to $3.5711
Monolithic Power Systems Inc.
IC HALF-BRIDGE PWM TQFN / Half Bridge Driver General Purpose Power MOSFET 18-FCTQFN-EP (5x5)
Need more? Email Us
Texas Instruments
IC HALF BRIDGE DRVR 6A 24HTSSOP / Half Bridge (4) Driver DC Motors, General Purpose MOSFET (Metal Oxide) 24-HTSSOP
Lowest to $6.4988
Maxim Integrated
IC INTERFACE CONTROLLER / Half Bridge Driver General Purpose Power MOSFET 16-FCQFN (6x3.75)
Need more? Email Us
STMicroelectronics
IC HALF BRIDGE DRIVER 28SO
Lowest to $1.1071
SANYO Semiconductor (U.S.A) Corporation
3-PHASE INVERTER MOTOR DRIVE IC / Half Bridge (3) Driver AC Motors IGBT
Need more? Email Us
Analog Devices Inc.
100V HALF BRIDGE DRIVER W/ FLOAT / Half Bridge (2) Driver General Purpose Power MOSFET 12-MSOP-EP
Lowest to $5.4298

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.9556 $59.7780
12+ $9.8098 $117.7176
19+ $9.5033 $180.5627
26+ $9.1967 $239.1142
33+ $8.8902 $293.3766
44+ $7.9704 $350.6976
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,900 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess