EN
  • EN
  • DE

STK621-061-E

Part No STK621-061-E
Manufacturer SANYO Semiconductor (U.S.A) Corporation
Catalog PMIC - Full, Half - Bridge Drivers
Description 3-PHASE INVERTER MOTOR DRIVE IC  /  Half Bridge (3) Driver AC Motors IGBT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Full, Half-Bridge Drivers
Mfr Sanyo
Package Tray
Product Status Obsolete
Output Configuration Half Bridge (3)
Applications AC Motors
Interface Logic
Load Type Inductive
Technology IGBT
Current - Output / Channel 30A
Current - Peak Output 45A
Voltage - Supply 12.5V ~ 17.5V
Voltage - Load 400V (Max)
Temperature Range - Operating -20°C ~ 150°C (TJ)
Features Auto Restart, Bootstrap Circuit, Status Flag
Fault Protection Current Limiting, Over Temperature, UVLO
Mounting Type Through Hole
Package / Case 22-SIP, 18 Leads, Formed
ECCN EAR99
HTSUS 8542.39.0001
Other Names 2156-STK621-061-E-SA,ONSSNYSTK621-061-E
Standard Package 120
Win Source Part Number 1097013-STK621-061-E
Ultra Librarian 3D Model Ultra Librarian STK621-061-E CAD Model

Description

The STK621-061-E is an integrated circuit (IC) with a half-bridge driver configuration.

  • Application: It is designed for use in AC motors
  • Current output: 30A
  • Fault protection features: current limiting, over-temperature protection, and UVLO
  • Features: auto-restart function and a bootstrap circuit
  • Output configuration: half-bridge with three channels
  • Maximum load voltage: 400V
  • Mounting: through-hole
  • Package: 22-SIP, 18 lead, formed package
  • Supplier: Sanyo
  • Status: now obsolete

You May Also Be Interested in

Vishay
IC HALF BRIDGE DRV 30A PPAK MLP4
Need more? Email Us
ON Semiconductor
IC HALF BRIDGE DRVR 500MA 14SOIC
Need more? Email Us
Monolithic Power Systems Inc.
26V,12A INTELLI-PHASE IN TQFN3X3 / Driver
Need more? Email Us
Texas Instruments
2.5-A TO 3.5-A 120-V HALF-BRIDGE / Half Bridge Driver DC Motors, General Purpose Power MOSFET 8-SOIC
Lowest to $1.2535
Monolithic Power Systems Inc.
IC REG CTRLR 14V 55A 34PASTQFN / Half Bridge Driver General Purpose Power MOSFET 34-TQFN (6x6)
Need more? Email Us
Asahi Kasei Microsystems
IC MOTOR DRIVER 7V 16WCSP / Half Bridge (4) Driver General Purpose Power MOSFET 16-WLCSP (1.96x1.96)
Need more? Email Us
Monolithic Power Systems Inc.
IC HALF-BRIDGE PWM TQFN / Half Bridge Driver General Purpose Power MOSFET 18-FCTQFN-EP (5x5)
Need more? Email Us
Maxim Integrated
IC INTERFACE CONTROLLER / Driver
Lowest to $3.0434
Maxim Integrated
IC INTERFACE CONTROLLER / Half Bridge Driver General Purpose Power MOSFET 16-FCQFN (6x3.75)
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess