EN
  • EN
  • DE

R1114N251A-TR-F

Part No R1114N251A-TR-F
Manufacturer Ricoh
Catalog PMIC - Voltage Regulators - Linear
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 286887-R1114N251A-TR-F
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian R1114N251A-TR-F CAD Model

Description

The R1114N251A-TR-F is a voltage regulator IC manufactured by Ricoh. It is part of the R1114 series, known for its low supply current and high accuracy. This specific variant offers a fixed output voltage of 2.5V.

Applications

  • Power Management in Portable Devices: Smartphones, tablets, and other battery-powered electronics where efficient voltage regulation is needed.
  • Microcontroller Power Supplies: Providing a stable and regulated 2.5V voltage source for microcontrollers and digital circuits.
  • Sensor Power Supplies: Supplying regulated power to various types of sensors requiring a 2.5V supply.
  • Wireless Communication Devices: Powering components in Bluetooth modules, Wi-Fi devices, and other wireless transceivers.
  • Wearable Electronics: Ideal for smartwatches, fitness trackers, and similar devices demanding small size and low power consumption.

Features

  • Low Supply Current: Minimizes power consumption, extending battery life in portable applications.
  • High Output Voltage Accuracy: Ensures a stable and reliable 2.5V output voltage.
  • Small Package: Available in compact packages suitable for space-constrained applications, such as SOT-23-5.
  • Overcurrent Protection: Protects the IC and connected circuitry from damage due to excessive current draw.
  • Short-Circuit Protection: Provides protection against short circuits, preventing damage to the IC and power supply.
  • Thermal Shutdown Protection: Protects the IC from overheating by shutting down the output when the junction temperature exceeds a limit.

Benefits

  • Extended Battery Life: The low supply current helps prolong battery life in portable devices.
  • Improved System Reliability: The high output voltage accuracy ensures consistent and stable operation.
  • Reduced Board Space: The small package enables compact and efficient circuit designs.
  • Enhanced System Protection: Overcurrent, short-circuit, and thermal shutdown protection prevent damage.
  • Simplified Design: Integrated protection features simplify design and reduce the need for external components.

Additional Details

The R1114N251A-TR-F is typically supplied in a small SOT-23-5 or similar surface-mount package. Its input voltage range is generally between 2.0V and 6.0V, and it provides a fixed output voltage of 2.5V. The IC often includes a chip enable (CE) function to allow the output to be turned on and off for further power saving. The operating temperature range is typically -40°C to +85°C.

You May Also Be Interested in

Analog Devices Inc.
IC REG LIN NEG ADJ 200MA 12MSOP / Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA 12-MSOP-EP
Lowest to $7.8153
Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6918
Analog Devices Inc.
IC REG BUCK 1.82V 600MA TSOT23-5 / Buck Switching Regulator IC Positive Fixed 1.82V 1 Output 600mA SOT-23-5 Thin, TSOT-23-5
Lowest to $1.2222
Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.4729
ON Semiconductor
IC REG LINEAR 1.8V 200MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-XDFN (1.5x1.5)
Need more? Email Us
Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
Rohm Semiconductor
IC REG LIN 3.3V 500MA TO263-3F / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-3F
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $3.1104 $59.0976
46+ $2.5526 $117.4196
71+ $2.4729 $175.5759
97+ $2.3932 $232.1404
125+ $2.3135 $289.1875
168+ $2.0732 $348.2976
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess