EN
  • EN
  • DE

FDMS4D4N08C

Part No FDMS4D4N08C
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 80V 123A 8PQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 51 Weeks
Features N-Channel 80 V 123A (Tc) 125W (Tc) Surface Mount 8-PQFN (5x6), Power56
Manufacturer ON Semiconductor
Series PowerTrench®
Package Reel - TR
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Surface Mount
Package 8-PowerTDFN
Case / Package 8-PQFN (5x6), Power56
Family Name FDMS4D4
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 919041-FDMS4D4N08C
Ultra Librarian 3D Model Ultra Librarian FDMS4D4N08C CAD Model

Description

ON Semiconductor FDMS4D4N08C N-Channel PowerTrench® MOSFET

The ON Semiconductor FDMS4D4N08C is a high-performance N-Channel PowerTrench® MOSFET designed for a wide range of applications that demand high efficiency and reliability. This power MOSFET is built using an advanced trench process technology, which enables the device to achieve low on-resistance and minimize gate charge, leading to reduced power losses and improved power density.

Key Features:

  • Low R<sub>DS(on): The FDMS4D4N08C boasts an ultra-low on-resistance of just 4.4 mΩ at V<sub>GS = 10 V, which significantly reduces conduction losses and enhances overall efficiency.
  • High Continuous Drain Current (I<sub>D): This device supports a high continuous drain current of up to 100 A, making it suitable for high-power applications.
  • High Power Dissipation: With a power dissipation of 48 W, the FDMS4D4N08C can handle significant amounts of power, allowing for robust operation in challenging conditions.
  • Fast Switching Performance: The optimized gate charge (Q<sub>g) and capacitance profile enable fast switching speeds, which is crucial for reducing switching losses in power conversion systems.
  • Enhanced Thermal Performance: The MOSFET's Power 56 package is designed for excellent thermal performance, ensuring stability and longevity even under high-temperature operating conditions.

Applications:

The FDMS4D4N08C is ideal for a range of applications, including:

  • DC/DC converters
  • Motor drives
  • Power management solutions
  • Computing and server power supplies
  • Telecommunication equipment

Summary:

The FDMS4D4N08C from ON Semiconductor is a testament to the company's commitment to providing energy-efficient and high-performance components. Its low on-resistance, high current handling capability, fast switching speeds, and robust thermal management make it an excellent choice for designers looking to optimize their power systems for both performance and reliability. Whether it's for consumer electronics or industrial applications, the FDMS4D4N08C is engineered to meet the most demanding requirements.

You May Also Be Interested in

Vishay
Dual N-Channel 40-V (D-S) MOSFET
Need more? Email Us
Infineon Technologies
MOSFET N-CH 30V 11A 8-SOIC
Lowest to $1.6320
STMicroelectronics
MOSFET N-CH 800V 6.5A TO-220FP
Lowest to $2.3539
STMicroelectronics
MOSFET N-CH 500V 9A TO220FP
Lowest to $33.1300
STMicroelectronics
MOSFET N-CH 500V 7.5A TO-220FP
Lowest to $2.4717
IXYS
N-Channel Enhancement Mode Avalanche Rated, High dv/dt, Low t Low Gate Charge and Capacitances
Lowest to $32.6415
STMicroelectronics
MOSFET N-CH 1KV 3.5A TO220FP
Need more? Email Us
Freescale Semiconductor - NXP
RF POWER FIELD-EFFECT TRANSISTOR / RF Mosfet LDMOS (Dual) 28 V 350 mA 2.58GHz 15.5dB 28W NI-780S-4L2L
Lowest to $216.4180
STMicroelectronics
MOSFET N-CH 1000V 6.5A TO220FP
Lowest to $3.9201

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.0142 $50.3550
54+ $1.8843 $101.7522
83+ $1.8193 $151.0019
119+ $1.6894 $201.0386
154+ $1.6244 $250.1576
193+ $1.5594 $300.9642
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,650 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess