EN
  • EN
  • DE

FDMS86150A

Part No FDMS86150A
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description FET 100V 4.85 MOHM PQFN56
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
Mfr ON Semiconductor
Series PowerTrench®
Package Tape & Reel
Product Status Active
FET Type N-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 100 V
Current - Continuous Drain (Id) @ 25°C 16A (Ta), 60A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 6V, 10V
Rds On (Max) @ Id, Vgs 4.85mOhm @ 16A, 10V
Vgs(th) (Max) @ Id 4V @ 250µA
Gate Charge (Qg) (Max) @ Vgs 66 nC @ 10 V
Vgs (Max) ±20V
Input Capacitance (Ciss) (Max) @ Vds 4665 pF @ 50 V
Power Dissipation (Max) 2.7W (Ta), 113W (Tc)
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting Type Surface Mount
Supplier Device Package Power56
Package / Case 8-PowerTDFN
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 823239-FDMS86150A
Ultra Librarian 3D Model Ultra Librarian FDMS86150A CAD Model

Description

ON Semiconductor FDMS86150A N-Channel PowerTrench® MOSFET

The FDMS86150A is a state-of-the-art N-Channel PowerTrench® MOSFET produced by ON Semiconductor, a leader in power and signal management solutions. This high-performance MOSFET is designed to handle high-efficiency power conversion and switching with minimal power loss, making it an ideal choice for a wide range of applications including DC-DC converters, power supplies, motor drives, and more.

With an advanced trench technology, the FDMS86150A offers excellent RDS(on) and low gate charge performance, which translates to reduced conduction and switching losses. This MOSFET operates with a drain-source voltage (VDSS) of 150V, which provides a good safety margin for applications with high voltage requirements. It also features a continuous drain current (ID) of 13A, ensuring it can handle significant current loads without overheating or failing.

The device's power dissipation is rated at 4.5W, which is indicative of its ability to manage thermal conditions effectively. Its low total gate charge (Qg) results in faster switching speeds, improving the efficiency of power conversion circuits. Additionally, the FDMS86150A has a maximum junction temperature of 150°C, providing a robust thermal performance for challenging environments.

The FDMS86150A comes in a compact 8-PowerTDFN package with a footprint that is optimized for reduced board space, making it suitable for space-constrained applications. The package is designed for improved thermal resistance, ensuring reliable operation under high current and temperature conditions.

ON Semiconductor has equipped the FDMS86150A with built-in ESD protection, which safeguards the device against electrostatic discharge events, enhancing its durability and reliability. This MOSFET is RoHS compliant, reflecting ON Semiconductor's commitment to environmental responsibility by avoiding the use of hazardous substances in its manufacturing processes.

In summary, the ON Semiconductor FDMS86150A N-Channel PowerTrench® MOSFET is a high-efficiency, reliable, and robust component suitable for a variety of high-performance power management applications.

You May Also Be Interested in

Vishay
MOSFET 2N-CH 12V 7.6A PPAK SO-8
Need more? Email Us
Vishay
MOSFET N-CH 12V 13A PPAK SO-8 / Trans MOSFET N-CH 12V 13A 8-Pin PowerPAK SO T/R
Lowest to $2.9105
Vishay
MOSFET P-CH 20V 4.8A 2X2 4-MFP
Lowest to $0.6145
Vishay
MOSFET P-CH 12V 12A SC-70-6L
Lowest to $0.8797
Vishay
MOSFET P-CH 12V 5.3A 2X2 4-MFP
Lowest to $0.3587
Vishay
MOSFET N-CH 30V 6.2A 8SOIC
Lowest to $0.5885
Vishay
MOSFET 2N-CH 20V 1.5A SC-75-6
Lowest to $2.9324
Vishay
MOSFET 2N-CH 30V 4.5A 8-SOIC
Lowest to $0.2062
Vishay
MOSFET 2N-CH 20V 6A 1212-8
Lowest to $0.8254

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.7474 $54.2318
16+ $6.3568 $101.7088
25+ $6.1582 $153.9550
34+ $5.9595 $202.6230
44+ $5.7609 $253.4796
59+ $5.1649 $304.7291
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,500 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess