The ON Semiconductor FDS4559-F085 is a high-performance, dual N/P-Channel PowerTrench® MOSFET designed to deliver efficient power management and switching with low on-resistance and minimal power loss. This advanced MOSFET is a perfect choice for a variety of applications, including power supply circuits, DC/DC converters, load switches, and motor control systems.
Key Features
- Low On-Resistance: The FDS4559-F085 boasts an extremely low on-resistance, resulting in reduced conduction losses and improved overall efficiency.
- High-Speed Switching: Engineered for fast switching, this MOSFET is suitable for high-frequency applications, ensuring minimal switching losses.
- Dual N/P-Channel Configuration: The integration of both N-Channel and P-Channel transistors in a single package simplifies design and reduces component count.
- PowerTrench® Technology: ON Semiconductor's proprietary PowerTrench® process minimizes on-state resistance while maintaining superior switching performance and reliability.
- RoHS Compliant: The device is compliant with RoHS standards, ensuring it meets global environmental and regulatory requirements.
Electrical Characteristics
- Drain-Source Voltage (V<sub>DS): 30 V for N-Channel, -20 V for P-Channel
- Gate-Source Voltage (V<sub>GS): ±20 V
- Continuous Drain Current (I<sub>D): 8 A for N-Channel, -6.5 A for P-Channel
- Power Dissipation (P<sub>D): 2.5 W
Applications
The versatility of the FDS4559-F085 makes it well-suited for a wide range of applications. Its efficiency and high-speed switching capabilities are ideal for power management in portable devices, while its dual-channel configuration can simplify complex circuit designs in industrial and automotive environments.
Package and Quality
Enclosed in a compact SO-8 package, the FDS4559-F085 is designed for space-constrained applications. ON Semiconductor's commitment to quality ensures that this MOSFET meets the highest standards for performance and reliability, making it a reliable choice for your power management solutions.