EN
  • EN
  • DE

FDS6910-Z

Part No FDS6910-Z
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description Dual N-Channel PowerTrench® MOSFET, Logic Level, 30V, 7.5A, 17mΩ
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 1145075-FDS6910-Z
Categories Transistors - FETs, MOSFETs - RF
Manufacturer ON Semiconductor
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian FDS6910-Z CAD Model

Description

Introducing the FDS6910-Z Dual N-Channel PowerTrench® MOSFET by ON Semiconductor

The FDS6910-Z from ON Semiconductor is a state-of-the-art dual N-Channel PowerTrench® MOSFET designed to deliver high performance in a compact package. This advanced power management device is tailored for demanding applications that require efficient power handling capabilities with minimal losses.

Constructed using ON Semiconductor's proprietary PowerTrench® process, the FDS6910-Z offers exceptionally low on-resistance (R<sub>DS(on)) and gate charge (Q<sub>g), which translates into superior switching performance. This makes the FDS6910-Z an ideal choice for synchronous rectification in DC/DC converters, power management in portable and battery-powered products, and other high-efficiency applications.

Key Features of the FDS6910-Z:

  • Low On-Resistance: The device boasts an ultra-low R<sub>DS(on) that ensures high efficiency and reduced heat generation during operation.
  • High-Speed Switching: With a low total gate charge and fast switching speeds, the FDS6910-Z is well-suited for high-frequency power switching applications.
  • Dual Independent MOSFETs: The integration of two N-Channel MOSFETs in a single package allows for space-saving designs and simplified PCB layouts.
  • PowerTrench® Technology: This proprietary technology provides reduced voltage overshoot, lower noise levels, and protection against voltage spikes.
  • Robust Thermal Performance: The FDS6910-Z is designed to handle high levels of thermal stress, ensuring reliability and longevity in harsh environments.

Applications:

The versatility of the FDS6910-Z makes it suitable for a wide range of applications, including:

  • DC/DC Converters
  • Power Supply Load Switches
  • Battery Management Systems
  • Motor Drives
  • Computing and Server Systems

ON Semiconductor's FDS6910-Z is available in a lead-free, RoHS-compliant SO-8 package, ensuring environmental sustainability while meeting the latest industry standards for safety and quality. By choosing the FDS6910-Z, designers and engineers can achieve a balance between performance and footprint, enabling the development of more efficient, reliable, and compact electronic solutions.

You May Also Be Interested in

Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
Panjit
Advanced Trench Process Technology
Lowest to $0.2356
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess