The FDS7088 is a high-performance, N-Channel PowerTrench<sup>® MOSFET produced by ON Semiconductor, a prominent leader in energy-efficient innovations. This MOSFET is designed to deliver efficient power management and conversion in various applications. Its advanced technology ensures that it operates with low on-state resistance (R<sub>DS(on)) and minimal power loss, making it an ideal choice for high-efficiency power supplies.
Key Features
- Low On-Resistance: The FDS7088 boasts an extremely low R<sub>DS(on), which enhances its overall efficiency by reducing conduction losses.
- High-Speed Switching: Engineered for fast switching speeds, this MOSFET is well-suited for applications requiring rapid power conversion and minimal switching losses.
- PowerTrench<sup>® Technology: ON Semiconductor's proprietary PowerTrench<sup>® technology is employed to optimize the device for low gate charge and capacitance, providing improved performance in switching applications.
- Robust Thermal Performance: The FDS7088 is encapsulated in a surface-mount package that ensures excellent thermal management, sustaining stable operation even under high load conditions.
Applications
The versatile nature of the FDS7088 allows it to be used across a wide spectrum of applications, including:
- DC/DC converters
- Power supply load switches
- Battery management systems
- Motor drives and controllers
- Computing peripherals
Technical Specifications
Parameter
Value
Drain-Source Voltage (V<sub>DS)
30V
Continuous Drain Current (I<sub>D)
50A
Power Dissipation (P<sub>D)
2.5W
Operating Temperature Range
-55°C to +150°C
With its robust construction and ON Semiconductor's commitment to quality, the FDS7088 is a reliable and efficient solution for designers seeking to optimize their power management systems.