EN
  • EN
  • DE

FDWS86368-F085

Part No FDWS86368-F085
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 80V 80A POWER56 / N-Channel 80 V 80A (Tc) 214W (Tj) Surface Mount Power56
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Manufacturer onsemi
Packaging Reel - TR
FET Type N-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 80 V
Current - Continuous Drain (Id) @ 25°C 80A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Rds On (Max) @ Id, Vgs 4.5mOhm @ 80A, 10V
Vgs(th) (Max) @ Id 4V @ 250µA
Gate Charge (Qg) (Max) @ Vgs 75 nC @ 10 V
Vgs (Max) ±20V
Input Capacitance (Ciss) (Max) @ Vds 4350 pF @ 40 V
Power Dissipation (Max) 214W (Tj)
Temperature Range - Operating -55°C ~ 175°C (TJ)
Mounting Surface Mount
Supplier Device Package Power56
Case / Package 8-PowerVDFN
Base Product Number FDWS86368
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Part Number FDWS86368_F085TR,FDWS86368-F085CT,FDWS86368_F085,FDWS86368-F085DKR,FDWS86368-F085TR,FDWS86368_F085CT-ND,FDWS86368_F085DKR-ND,FDWS86368_F085TR-ND,FDWS86368_F085CT,FDWS86368_F085DKR
Standard Package 3,000
Win Source Part Number 1325392-FDWS86368-F085
Ultra Librarian 3D Model Ultra Librarian FDWS86368-F085 CAD Model

Description

The FDWS86368-F085 from ON Semiconductor is a state-of-the-art power MOSFET designed for high-efficiency power management applications. This advanced component is part of ON Semiconductor's portfolio of energy-efficient devices, crafted to meet the rigorous demands of modern electronic circuits. Its compact size and robust performance make it an ideal choice for a wide range of applications, including power supplies, motor drives, and other power-intensive electronic systems.

Key Features

  • Low R<sub>DS(on): The FDWS86368-F085 boasts a low on-resistance, which minimizes conduction losses and enhances overall efficiency. This feature is particularly beneficial in applications where power conservation is crucial.
  • High Current Capability: Engineered to handle high current loads, this MOSFET can support demanding power requirements without compromising performance or reliability.
  • PowerTrench<sup>® Technology: ON Semiconductor's proprietary PowerTrench<sup>® technology is integrated into the FDWS86368-F085, which optimizes the device's forward and reverse recovery performance, resulting in lower switching losses and improved thermal characteristics.
  • Advanced Packaging: The component is housed in an 8x8 mm FLMP (Flat Lead Molded Package), which offers a compact footprint and excellent thermal performance, critical for space-constrained applications.

Applications

The versatility of the FDWS86368-F085 MOSFET allows it to be integrated into a diverse array of applications. It is particularly well-suited for:

  • DC-DC Converters
  • AC-DC Power Supplies
  • Motor Drives
  • Point of Load (POL) Modules
  • Switch Mode Power Supplies (SMPS)
  • Electric Vehicles (EV) and Hybrid Electric Vehicles (HEV) Power Management

Environmental and Quality Certifications

ON Semiconductor is committed to environmental stewardship and product quality. The FDWS86368-F085 is manufactured in compliance with the highest industry standards, ensuring both reliability and environmental sustainability. It adheres to RoHS directives, which restricts the use of certain hazardous substances in electrical and electronic equipment.

You May Also Be Interested in

NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.7205 $60.2175
85+ $1.4118 $120.0030
130+ $1.3677 $177.8010
175+ $1.3236 $231.6300
230+ $1.2794 $294.2620
305+ $1.1471 $349.8655
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,500 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess