EN
  • EN
  • DE

FES16BT

Part No FES16BT
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Single
Description 16 Ampere Glass Passivated Super Fast Rectifiers | DIODE GEN PURP 100V 16A TO220AC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Diode Type Standard
Voltage - DC Reverse (Vr) (Maximum) 100V
Current - Average Rectified (Io) 16A
Voltage - Forward (Vf) (Maximum) at If 950mV at 8A
Speed Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 35ns
Current - Reverse Leakage at Vr 10μA at 100V
Capacitance at Vr, F 170pF at 4V, 1MHz
Mounting Style Through Hole
Manufacturer Package TO-220-2
Supplier Device Package TO-220-2
Operating Temperature - Junction -65°C ~ 150°C
Family Part Number FES16B
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1173999-FES16BT
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian FES16BT CAD Model

Description

ON Semiconductor FES16BT Fast Recovery Rectifier

The ON Semiconductor FES16BT is a high-performance fast recovery rectifier designed for applications requiring quick switching and low power loss. This device is a part of the FES16 series, which is well-known for its efficiency and reliability in various electronic circuits. The FES16BT is suitable for use in power supplies, inverters, converters, and other power management systems where fast recovery is essential.

Key Features

  • High Surge Capability: The FES16BT is capable of withstanding high surge currents, making it ideal for applications that experience momentary overloads.
  • Low Forward Voltage Drop: It offers a low forward voltage drop, which results in reduced power loss and higher efficiency in operation.
  • Fast Recovery Time: With a recovery time typically under 50ns, this rectifier minimizes the time spent in reverse recovery, thus reducing energy waste and improving performance.
  • High Reliability: Constructed with ON Semiconductor's rigorous quality standards, the FES16BT ensures long-term reliability and stable operation.
  • Robust Design: The device is designed to handle a repetitive avalanche and can operate under extreme temperature conditions, making it robust for industrial environments.

Electrical Specifications

  • Reverse Voltage: 200 Volts
  • Average Forward Current: 16 Amps
  • Operating Junction Temperature: -65°C to 150°C
  • Storage Temperature Range: -65°C to 175°C

Package and Mounting

The FES16BT comes in a TO-220AB package, which is widely used for power devices due to its ability to handle high current levels and its ease of mounting on heat sinks for thermal management. This package is through-hole mounted, which ensures strong mechanical attachment and efficient heat dissipation.

Applications

  • Switching power supplies
  • Power inverters
  • Motor controllers
  • Snubber circuits
  • Free-wheeling diodes for motor applications

In summary, the ON Semiconductor FES16BT fast recovery rectifier is a robust and efficient choice for designers looking to improve the performance of their power management systems. Its fast recovery time, high surge capability, and low forward voltage drop make it a preferred choice for a wide range of applications.

You May Also Be Interested in

Nexperia USA Inc.
DIODE SCHOTT 100V 2A SOD128/CFP5
Lowest to $14.5523
GeneSiC Semiconductor
1700V 5A TO-247-2 SIC SCHOTTKY M
Lowest to $43.6568
AVX Corp/Kyocera Corp
DIODE SCHOT 65V 5A TO220 FM
Lowest to $1.0187
Nexperia USA Inc.
BAS16QA-Q/SOT1215/DFN1010D-3
Lowest to $0.7277
Nexperia USA Inc.
PMEG4005EH-Q/SOD123F/SOD2
Lowest to $0.9504
MICROSS/On Semiconductor
SS SOD323 SHKY DIO 100V TR
Lowest to $2.3760
Microchip Technology
DIODE GEN PURP 50V 200MA DO213AA
Lowest to $5.2389
Nexperia USA Inc.
BAS16-Q/SOT23/TO-236AB
Lowest to $0.0202
General Semiconductor
DIODE GP 100V 250MA DFN1006-2A
Lowest to $1.6008

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $3.1378 $59.6182
45+ $2.5746 $115.8570
70+ $2.4943 $174.6010
96+ $2.4137 $231.7152
124+ $2.3333 $289.3292
166+ $2.0919 $347.2554
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,760 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess