The ON Semiconductor FFB5551-NL is a high-performance Power MOSFET designed to handle high power and efficiency requirements in a variety of applications. This robust component is part of ON Semiconductor's portfolio of energy-efficient devices, and it provides designers with an optimal solution for power management challenges.
Key Features
- Low R<sub>DS(on): This MOSFET offers a low on-state resistance, which minimizes power loss and improves overall efficiency, making it ideal for power-intensive applications.
- High Current Capability: With the ability to handle a substantial current load, the FFB5551-NL is well-suited for applications requiring high current throughput.
- Fast Switching Speed: The device is engineered for fast switching, reducing transition losses and enhancing performance in high-frequency circuits.
- Robust Thermal Performance: The FFB5551-NL is designed to maintain stability and performance even under high-temperature conditions, thanks to its excellent thermal characteristics.
Applications
The ON Semiconductor FFB5551-NL is versatile and can be utilized in a range of applications, including:
- Power supplies
- DC-DC converters
- Motor drives
- Automotive applications
- Switching regulators
Specifications
Parameter
Value
V<sub>DSS
250V
I<sub>D
104A
R<sub>DS(on)
7.8mΩ
Package
TO-220
With its impressive set of features and specifications, the ON Semiconductor FFB5551-NL Power MOSFET stands out as a reliable and efficient component for high-power applications. Its combination of low on-state resistance, high current handling, and fast switching capabilities make it an excellent choice for designers aiming to optimize power management in their designs.