EN
  • EN
  • DE

FFPF15UP20STTU

Part No FFPF15UP20STTU
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Single
Description DIODE GEN PURP 200V 15A TO220F  /  Diode Standard 200 V 15A Through Hole TO-220F-2L
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Rectifiers - Single
Mfr onsemi
Package Tube
Product Status Obsolete
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 200 V
Current - Average Rectified (Io) 15A
Voltage - Forward (Vf) (Max) @ If 1.15 V @ 15 A
Speed Fast Recovery =< 500ns, > 200mA (Io)
Reverse Recovery Time (trr) 45 ns
Current - Reverse Leakage @ Vr 100 µA @ 200 V
Mounting Type Through Hole
Package / Case TO-220-2 Full Pack
Supplier Device Package TO-220F-2L
Operating Temperature - Junction -65°C ~ 150°C
Base Product Number FFPF15
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Standard Package 50
Win Source Part Number 1058236-FFPF15UP20STTU
Ultra Librarian 3D Model Ultra Librarian FFPF15UP20STTU CAD Model

Description

ON Semiconductor FFPF15UP20STTU Ultrafast Recovery Diode

The ON Semiconductor FFPF15UP20STTU is a state-of-the-art power diode designed to offer superior performance in a wide array of electronic applications. With its ultrafast recovery time, this diode is specifically tailored for high-efficiency power supply systems that require minimal power loss and reduced electromagnetic interference (EMI).

At the heart of the FFPF15UP20STTU lies a robust and reliable design that can withstand a repetitive reverse voltage (VRRM) of up to 200 volts and a non-repetitive peak reverse voltage (VRSM) of the same value. This makes the diode an excellent choice for high-voltage applications. The device also boasts a forward continuous current (IF) of 15 amperes, ensuring it can handle substantial current loads without compromising performance.

One of the standout features of the FFPF15UP20STTU is its ultrafast recovery time, which is typically less than 50 nanoseconds. This rapid response minimizes power loss during the switching process, enhancing overall efficiency. Furthermore, the diode's soft recovery characteristic is ideal for reducing noise and EMI, which is critical in sensitive electronic equipment and applications with strict regulatory compliance for noise emissions.

The FFPF15UP20STTU comes in a TO-220F full-pack package that provides excellent thermal performance and mechanical durability. Its insulated package allows for easy mounting and heat sinking, which is crucial for maintaining stability and longevity in high-power and high-temperature environments.

Applications for the FFPF15UP20STTU are diverse and include power management in consumer electronics, automotive systems, telecommunications equipment, and industrial machinery. Its reliability and efficiency also make it suitable for use in switch-mode power supplies (SMPS), power factor correction (PFC) circuits, and freewheeling diodes in inverters.

Overall, the ON Semiconductor FFPF15UP20STTU is a versatile and reliable component that offers advanced features for engineers looking to enhance the performance and efficiency of their power systems. Its ultrafast recovery time and robust design ensure that it will continue to be a go-to choice for a wide range of electronic applications.

You May Also Be Interested in

Toshiba Semiconductor and Storage
DIODE GEN PURP 100V 250MA ESC
Lowest to $0.1165
Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SOD123W
Lowest to $0.0379
Rohm Semiconductor
DIODE SCHOTTKY 100V 700MA TUMD2M
Lowest to $0.1980
Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SUB SMA
Lowest to $0.0971
Nexperia USA Inc.
BAS16QA-Q/SOT1215/DFN1010D-3
Lowest to $0.7277
Diotec Semiconductor AG
DIODE GEN PURP 100V 0.25A SOD323
Lowest to $0.0280
Nexperia USA Inc.
DIODE SCHOTTKY 30V 200MA TO236AB
Lowest to $1.7688
Nexperia USA Inc.
DIODE GP 100V 290MA DFN1010D-3
Lowest to $0.1747
Bourns Inc.
DIODE SCHOTTKY 60V 3A 2SMD
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess