EN
  • EN
  • DE

CSD16415Q5T

Part No CSD16415Q5T
Manufacturer Texas Instruments
Catalog FETs - Single
Description 25V N-Channel NexFET Power MOSFET | MOSFET N-CH 25V 100A 8VSON
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Texas Instruments
Packaging Reel
Transistor Polarity N-Channel
Technology MOSFET
Vds - Drain-Source Breakdown Voltage 25V
Id - Continuous Drain Current 100A
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Rds On (Maximum) at Id, Vgs 1.15mOhm at 40A, 10V
Gate Source Voltage(th) (Maximum) at Id 1.9V at 250μA
Gate Charge (Qg) (Maximum) at Vgs 29nC at 4.5V
Gate Source Voltage (Maximum) +16V, -12V
Input Capacitance (Ciss) (Maximum) at Vds 4100pF at 12.5V
Power Dissipation (Maximum) 3.2W
Temperature Range - Operating -55°C ~ 150°C
Mounting Style SMD
Supplier Device Package 8-VSON-CLIP (5x6)
Manufacturer Package 8-PowerTDFN
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 723052-CSD16415Q5T
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CSD16415Q5T CAD Model

Description

Introducing the CSD16415Q5T NexFET™ Power MOSFET by Texas Instruments

The CSD16415Q5T is a cutting-edge power MOSFET device from Texas Instruments, designed to deliver high efficiency and performance in a compact form factor. This product is part of the NexFET™ series, which is renowned for its advanced power management technology. The CSD16415Q5T is specifically engineered to meet the rigorous demands of modern electronic applications, offering an optimal balance between low on-resistance and fast switching performance.

Key Features

  • Low On-Resistance (R<sub>DS(on)): The device boasts an ultra-low on-resistance of just 1.6 mΩ at V<sub>GS = 10V, which significantly reduces conduction losses and enhances overall efficiency.
  • Advanced Packaging: Enclosed in a compact SON 5mm x 6mm package, the CSD16415Q5T is designed for space-constrained applications, providing a high power density solution.
  • High Continuous Drain Current (I<sub>D): With a continuous drain current of 100 A, this MOSFET can handle high power levels, making it suitable for a wide range of applications.
  • Fast Switching Speed: The device's fast switching capabilities ensure minimal switching losses, contributing to the overall efficiency of the power management system.
  • Thermal Management: The CSD16415Q5T is designed with excellent thermal characteristics, ensuring reliable performance even under high temperature operations.

Applications

The versatility of the CSD16415Q5T makes it suitable for a wide array of applications, including:

  • DC/DC conversion systems
  • Motor drives
  • Power supplies
  • Synchronous buck converters
  • Server and telecom power systems

Quality and Reliability

Texas Instruments is committed to delivering high-quality and reliable components. The CSD16415Q5T is no exception, with its robust design and construction ensuring long-term reliability in various operating conditions. This MOSFET is RoHS compliant and is designed to meet the environmental standards of today's electronic industry.

For engineers and designers looking for a power MOSFET that offers high efficiency, compact size, and robust performance, the CSD16415Q5T from Texas Instruments is an excellent choice that stands out in the competitive field of power management solutions.

You May Also Be Interested in

ShenZhen SlkorMicro Semicon Co. Ltd
50V 130mA 10Ω@5V,100mA 200mW 1V@250uA 1 piece P-channel SOT-23
Lowest to $0.1188
ShenZhen SlkorMicro Semicon Co. Ltd
240V 0.11A 360mW 9.07Ω@4.5V,0.09A 0.8V@56uA 1 N-channel SOT-23
Lowest to $0.0678
Micro Commercial Co
MOSFET P-CH 30V 9.1A 8SOP
Lowest to $0.1662
ShenZhen SlkorMicro Semicon Co. Ltd
20V 2A 500mW 70mΩ@4.5V,2A 1.5V@250uA 1 N-channel SOT-23
Lowest to $0.1651
ShenZhen SlkorMicro Semicon Co. Ltd
50V 200mA 6Ω@4.5V,0.2A 150mW 1.5V@250uA 2 N-Channel SOT-363
Lowest to $0.0264
ShenZhen SlkorMicro Semicon Co. Ltd
100V 15A 34W 1 N-channel TO-252
Lowest to $0.1512
Infineon Technologies
MOSFET N-CH 200V 18A TO262
Lowest to $4.3636
ShenZhen SlkorMicro Semicon Co. Ltd
40V 4.4A 1.5W 1 piece P-channel SOT-23
Need more? Email Us
IXYS
MOSFET N-CH 600V 44A SOT-227B
Lowest to $40.9090

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4553 $50.9355
85+ $1.1941 $101.4985
130+ $1.1568 $150.3840
180+ $1.1195 $201.5100
235+ $1.0821 $254.2935
310+ $0.9702 $300.7620
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60,710 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess