EN
  • EN
  • DE

FGA6065ADF

Part No FGA6065ADF
Manufacturer ON Semiconductor
Catalog OEM Parts (F - I)
Description Trans IGBT Chip N-CH 650V 120A 306000mW 3-Pin(3+Tab) TO-3PN Rail
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Collector Emitter Breakdown Voltage 650 V
Collector Emitter Voltage (VCEO) 2.3 V
Element Configuration Single
Max Collector Current 120 A
Maximum Operating Temperature 175 °C
Max Power Dissipation 306 W
Min Operating Temperature -55 °C
Mount Through Hole
Number of Pins 3
Reverse Recovery Time 110 ns
RoHS Compliant
Schedule B 8541290080
Weight 6.401 g
Win Source Part Number 997588-FGA6065ADF
Categories OEM Parts(F-I)
Manufacturer ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian FGA6065ADF CAD Model

Description

Introducing the FGA6065ADF from ON Semiconductor

The FGA6065ADF is a cutting-edge IGBT (Insulated Gate Bipolar Transistor) developed by ON Semiconductor, a renowned leader in energy-efficient innovations. This device is designed to meet the high efficiency and reliability demands of modern electronic applications. With its advanced features and robust performance, the FGA6065ADF is an excellent choice for a wide range of power switching applications, including inverters, converters, and motor drives.

Optimized Performance and Efficiency

The FGA6065ADF boasts a collector-emitter voltage (V<sub>CE) of 650V, which makes it suitable for applications requiring high voltage operation. Its collector current rating of 100A ensures that it can handle substantial power levels. The device is optimized for low conduction losses and has a low saturation voltage, which translates to improved efficiency in your applications.

Enhanced Ruggedness and Reliability

ON Semiconductor has engineered the FGA6065ADF with ruggedness in mind. It features a high pulsed current capability and is designed to withstand the rigors of industrial environments. Its robustness is further reinforced with a maximum junction temperature of 175°C, allowing for reliable operation even under thermal stress.

Improved Switching Performance

Switching performance is critical in power devices, and the FGA6065ADF excels in this area. It has a fast switching speed which minimizes switching losses and improves overall efficiency. This makes the IGBT ideal for high-frequency applications where switching performance is crucial.

Easy Integration and Use

With a TO-3P package, the FGA6065ADF is easy to integrate into various circuit designs. It also offers a co-packaged freewheeling diode, which simplifies the design and reduces component count. This integration facilitates a more compact and reliable design, allowing for easier implementation and reduced time to market for your products.

Environmentally Friendly

ON Semiconductor is committed to environmental stewardship. The FGA6065ADF is manufactured with this commitment in mind, ensuring that it meets RoHS directives and is free from harmful substances. By choosing the FGA6065ADF, you are selecting a product that not only delivers performance but also supports a greener future.

In summary, the FGA6065ADF from ON Semiconductor is a high-performance IGBT that offers efficiency, ruggedness, and ease of use for a variety of power applications. Its environmentally friendly design and compliance with RoHS make it a responsible choice for manufacturers looking to create sustainable and energy-efficient products.

You May Also Be Interested in

Fairview Microwave
Key Specifications, Gain: 42 dB, Power Output: 25 dBm Psat, Frequency, Min: 1 GHz, Frequency, Max: 7 GHz, Noise...
Need more? Email Us
Samtec Inc.
CONN HDR 20POS 0.05 STACK SMD / 20 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
ON Semiconductor
PWR DRVR MOD 600V 40A 27PWRDIP / Power Driver Module IGBT 3 Phase Inverter 600 V 40 A 27-PowerDIP Module (1.205", 30.60mm)
Lowest to $31.9872
TT Electronics
Wire wound Resistor
Need more? Email Us
TDK-Lambda Americas Inc.
AC-DC Power Supplies
Need more? Email Us
Eaton Bussmann
Type Fdb, 3 Pole, 20A Trip, 600V Class, Line And Load
Need more? Email Us
Samtec Inc.
CONN HDR 40POS 0.05 STACK SMD / 40 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
Eaton / Cutler Hammer
HBAX2015, Type Hbax Breaker 2P 15A 240VAC Max 42KAIC
Need more? Email Us
NXP / Nexperia
IC RFID TRANSP 100-150KHZ DIE / RFID Transponder IC 100kHz ~ 150kHz 5V Die
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.8972 $58.7664
29+ $4.0182 $116.5278
45+ $3.8924 $175.1580
62+ $3.7665 $233.5230
80+ $3.6417 $291.3360
107+ $3.2652 $349.3764
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 120 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess