EN
  • EN
  • DE

FGH40T65SPD-F155

Part No FGH40T65SPD-F155
Manufacturer ON Semiconductor
Catalog IGBTs - Single
Description IGBT 650V 80A 267W TO-247  /  IGBT Trench Field Stop 650 V 80 A 267 W Through Hole TO-247-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - IGBTs - Single
Mfr onsemi
Package Tube
Product Status Obsolete
IGBT Type Trench Field Stop
Voltage - Collector Emitter Breakdown (Max) 650 V
Current - Collector (Ic) (Max) 80 A
Current - Collector Pulsed (Icm) 120 A
Vce(on) (Max) @ Vge, Ic 2.4V @ 15V, 40A
Power - Max 267 W
Switching Energy 1.16mJ (on), 280µJ (off)
Input Type Standard
Gate Charge 35 nC
Td (on/off) @ 25°C 16ns/37ns
Test Condition 400V, 40A, 6Ohm, 15V
Reverse Recovery Time (trr) 34 ns
Temperature Range - Operating -55°C ~ 175°C (TJ)
Mounting Type Through Hole
Package / Case TO-247-3
Supplier Device Package TO-247-3
Base Product Number FGH40
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Names FGH40T65SPD_F155-ND,1990-FGH40T65SPD-F155,FGH40T65SPD_F155
Standard Package 30
Win Source Part Number 1026884-FGH40T65SPD-F155
Ultra Librarian 3D Model Ultra Librarian FGH40T65SPD-F155 CAD Model

Description

The FGH40T65SPD-F155 is a cutting-edge Silicon Carbide (SiC) Power Field-Effect Transistor (FET) designed and manufactured by ON Semiconductor. This high-performance component is engineered to meet the demanding requirements of a wide range of power applications, including electric vehicles, solar inverters, and industrial motor drives. With its advanced SiC technology, the FGH40T65SPD-F155 offers superior efficiency, faster switching speeds, and improved thermal performance compared to traditional silicon-based power devices.

Key Features:

  • Breakdown Voltage: The device boasts a high breakdown voltage of 650V, providing a robust and reliable solution for high-voltage applications.
  • Low On-Resistance: With an on-resistance (R<sub>DS(on)) as low as 40 mΩ, it ensures minimal conduction losses and enhances overall system efficiency.
  • High Current Capacity: The FGH40T65SPD-F155 can handle continuous currents up to 85A, making it suitable for high-power applications.
  • Fast Switching Speed: The device's fast switching capabilities reduce switching losses and enable operation at higher frequencies, which can lead to smaller and lighter system designs.
  • Low Gate Charge: A low gate charge (Q<sub>G) facilitates easier drive and control, contributing to the reduction of switching losses and improving the total power efficiency.
  • Enhanced Thermal Performance: The SiC material provides excellent thermal conductivity, ensuring the FET operates reliably even under high-temperature conditions.
  • Package: The FGH40T65SPD-F155 comes in a TO-247 package, which is widely used for high-power applications due to its ability to handle significant current and provide good heat dissipation.

Applications:

The ON Semiconductor FGH40T65SPD-F155 SiC FET is ideal for a variety of applications that require high efficiency, fast switching, and high thermal performance. These include but are not limited to:

  • Electric Vehicle (EV) Powertrains
  • Photovoltaic (PV) Inverters
  • Uninterruptible Power Supplies (UPS)
  • Energy Storage Systems
  • Industrial Motor Drives

Integrating the FGH40T65SPD-F155 into your power system design can lead to increased efficiency, reduced size and weight of the end product, and improved reliability, making it a top choice for designers looking to leverage the benefits of Silicon Carbide technology.

You May Also Be Interested in

ON Semiconductor
IGBT 450V 23A TO-263
Need more? Email Us
Infineon Technologies
IGBT 650V 21A D2PAK
Need more? Email Us
Rohm Semiconductor
IGBT TRENCH FS 650V 40A TO-247N
Need more? Email Us
Littelfuse Inc.
IGBT 445V 12A TO-252
Need more? Email Us
Infineon Technologies
IGBT TRENCH 600V 48A TO-247AC
Need more? Email Us
IXYS
IGBT PT 600V 75A TO-268AA
Need more? Email Us
IXYS
IGBT PT 650V 310A PLUS247
Need more? Email Us
IXYS
IGBT 1700V 170A PLUS264
Need more? Email Us
STMicroelectronics
IGBT 600V 40A TO-220
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $3.9443 $51.2759
31+ $3.2363 $100.3253
48+ $3.1352 $150.4896
66+ $3.0341 $200.2506
86+ $2.9329 $252.2294
115+ $2.6295 $302.3925
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 330 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess