Product Overview: FGH75T65SHD - ON Semiconductor
The FGH75T65SHD is a state-of-the-art IGBT (Insulated Gate Bipolar Transistor) developed by ON Semiconductor, a leader in power and signal management. This high-performance transistor is specifically designed for a wide range of power applications, offering a perfect blend of speed, efficiency, and reliability. It is an ideal choice for designers looking to improve the power density and efficiency of their systems.
Key Features
- High Current Capability: The FGH75T65SHD can handle a continuous collector current of up to 75A, making it suitable for high-power applications.
- Low On-State Voltage: This IGBT features a low V<sub>CE(sat) typically at 1.7V, which helps in reducing conduction losses and improving overall efficiency.
- Fast Switching Speed: With fast switching characteristics, the FGH75T65SHD minimizes switching losses and is well-suited for high-frequency operations.
- High Temperature Operation: It is designed to operate at junction temperatures of up to 175°C, ensuring reliability in harsh environments.
- Co-Packaged with Diode: The device comes with a co-packaged freewheeling diode, which provides additional protection during switching and reduces component count.
Applications
The FGH75T65SHD is versatile and can be used in a variety of applications, including:
- Uninterruptible Power Supplies (UPS)
- Motor Drives
- Power Inverters
- Induction Heating
- Renewable Energy Systems (e.g., Solar Inverters, Wind Turbines)
Technical Specifications
Parameter
Value
Collector-Emitter Voltage (V<sub>CE)
650V
Continuous Collector Current (I<sub>C)
75A
Pulsed Collector Current (I<sub>CM)
150A
Power Dissipation (P<sub>D)
429W
Junction Temperature (T<sub>j)
-55°C to +175°C
With its robust design and superior performance, the FGH75T65SHD from ON Semiconductor is a reliable and efficient solution for designers looking to enhance their power management systems.