EN
  • EN
  • DE

FIN1028M

Part No FIN1028M
Manufacturer ON Semiconductor
Catalog Interface - Drivers, Receivers, Transceivers
Description IC RECEIVER 0/2 8SOIC / 0/2 Receiver LVDS 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Mfr onsemi
Package Tube
Product Status Obsolete
Type Receiver
Protocol LVDS
Number of Drivers/Receivers 0/2
Data Rate 400Mbps
Voltage - Supply 3V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number FIN1028
Standard Package 9,500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1337936-FIN1028M
Ultra Librarian 3D Model Ultra Librarian FIN1028M CAD Model

Description

The ON Semiconductor FIN1028M represents a cutting-edge solution for ensuring signal integrity in high-speed communication systems. This high-speed logic gate optocoupler is designed to provide electrical isolation between input and output circuits while maintaining high-speed signal transmission capabilities. It is an ideal choice for applications requiring high isolation voltage, noise immunity, and operational reliability.

The FIN1028M features a typical data rate of 10 Mbps, enabling quick and efficient data transfer, which is essential in modern digital communication systems. The device utilizes CMOS technology that offers low power consumption and high noise immunity, making it suitable for a wide range of industrial and commercial applications. Its robust design ensures that the FIN1028M can withstand the rigors of challenging environments, including those with high levels of electromagnetic interference (EMI).

This optocoupler comes in a compact SOIC-8 package, which allows for efficient use of PCB space without compromising performance. The small form factor is particularly beneficial in designs where space is at a premium. With an operating temperature range of -40°C to +85°C, the FIN1028M ensures reliable performance across a broad spectrum of temperature conditions.

The device provides a high isolation voltage of 2.5 kVrms for 1 minute, offering an additional layer of protection for sensitive components on either side of the optocoupler. This feature is critical for safety and longevity in electrical systems. Its fast propagation delay and minimal pulse distortion are key attributes that contribute to maintaining signal fidelity, which is crucial for high-speed digital communications.

ON Semiconductor's FIN1028M is suitable for a variety of applications, including but not limited to, digital isolation for A/D, D/A conversion, computer-peripheral interfaces, and microprocessor system interfaces. With its combination of high-speed data transfer, electrical isolation, and noise immunity, the FIN1028M is a reliable and efficient choice for designers looking to enhance the performance and safety of their electronic systems.

You May Also Be Interested in

Analog Devices Inc.
SOIC-8 Drivers, Receivers, Transceivers RoHS
Lowest to $2.9105
Shanghai Chipanalog Microelectronics Co., Ltd
1/1 Transceiver Half RS422, RS485 DFN-8
Lowest to $0.5501
IC Plus
44V~57V QFN-48(7x7) Drivers, Receivers, Transceivers RoHS
Lowest to $3.0560
Analog Devices Inc.
IC TRANSCEIVER 1/0 SOT6
Lowest to $5.2389
Motorcomm Electronic Technology Co., Ltd.
Ethernet Transceiver QFN-48 Drivers, Receivers, Transceivers RoHS
Lowest to $2.5805
Analog Devices Inc.
IC TRANSCEIVER FULL 2/2 20SOIC
Lowest to $43.6568
Hangzhou Jiemao Microelectronics Co., Ltd.
3V~5.5V Transceiver 500Kbps SSOP-16 Drivers, Receivers, Transceivers RoHS
Lowest to $0.1232
Shanghai Chipanalog Microelectronics Co., Ltd
150kV/us SOIC-16-WB Digital Isolators RoHS
Lowest to $2.6777
Realtek
Drivers, Receivers, Transceivers RoHS
Lowest to $13.0971

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0710 $53.5500
115+ $0.8788 $101.0620
180+ $0.8514 $153.2520
245+ $0.8239 $201.8555
315+ $0.7964 $250.8660
425+ $0.7140 $303.4500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,340 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess