EN
  • EN
  • DE

FIN670CUC

Part No FIN670CUC
Manufacturer ON Semiconductor
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1059179-FIN670CUC
Categories OEM Parts(F-I)
Manufacturer ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian FIN670CUC CAD Model

Description

Introducing the FIN670CUC from ON Semiconductor

The FIN670CUC is a state-of-the-art electronic component manufactured by ON Semiconductor, a leading provider in the semiconductor industry. This innovative product is designed to meet the rigorous demands of modern electronic applications, offering exceptional performance, reliability, and efficiency.

Key Features

  • High Performance: The FIN670CUC is built to deliver top-notch performance, making it suitable for a wide range of applications that require speed, accuracy, and power efficiency.
  • Energy Efficient: ON Semiconductor is renowned for its commitment to energy efficiency, and the FIN670CUC is no exception. It operates with minimal power loss, which makes it an ideal choice for environmentally conscious applications.
  • Durability: Constructed with the highest quality materials, the FIN670CUC is robust and designed to withstand challenging conditions, ensuring a long operational life.
  • Compact Size: The device comes in a compact package, allowing for easy integration into various electronic systems without taking up excessive space.

Applications

The versatility of the FIN670CUC means it can be utilized in multiple sectors, including:

  • Automotive systems
  • Industrial controls
  • Power management solutions
  • Consumer electronics
  • Telecommunications equipment

Technical Specifications

The FIN670CUC boasts an impressive set of technical specifications that cater to the needs of advanced electronic systems:

  • Voltage rating and current handling capabilities that suit a broad range of power requirements
  • High thermal performance for stability under varying operational temperatures
  • Compliance with international standards for safety and performance

Quality Assurance

ON Semiconductor ensures that each FIN670CUC unit is rigorously tested for quality and performance. Customers can trust that they are receiving a product that not only meets but exceeds industry standards. The FIN670CUC is backed by ON Semiconductor's quality guarantee, providing peace of mind for manufacturers and end-users alike.

Whether you're developing cutting-edge technology or looking to upgrade existing systems, the FIN670CUC from ON Semiconductor is an excellent choice that promises to deliver both performance and reliability.

You May Also Be Interested in

Fairview Microwave
Key Specifications, Connector Series 1: 4.1/9.5 Mini DIN, Connector Gender 1: Male, Connector Polarity 1: Standard,...
Need more? Email Us
Samtec Inc.
CONN HDR 60POS 0.05 STACK T/H / 60 Position Header Spacer Connector 0.050" (1.27mm) Gold Through Hole
Need more? Email Us
Dell
Need more? Email Us
Samtec Inc.
CONN HDR 12POS 0.1 STACK SMD / 12 Position Header Spacer Connector 0.100" (2.54mm) Gold Surface Mount
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ 11 B SLVR / Silver Connector Backshell, Heat Shrink Adapter M15x1 11, B
Need more? Email Us
Harris Corporation
OP Amp Dual GP Añ20V/35V 8-Pin CDIP
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ11 B OLIVE / Olive Drab Connector Backshell, Heat Shrink Adapter M15x1 11, B
Need more? Email Us
Samtec Inc.
.050 X .050 C.L. FEMALE IDC ASSE / 40 Position Cable Assembly Rectangular Socket to Socket 1.38' (422.15mm)
Lowest to $26.4680
TE Connectivity
CONN BACKSHELL ADPT SZ25 J OLIVE / Olive Drab Connector Backshell, Banding M37x1 25, J
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess