EN
  • EN
  • DE

FJP5027TU

Part No FJP5027TU
Manufacturer ON Semiconductor
Catalog RF Transistors (BJT)
Description TRANS NPN 800V 3A TO220-3  /  Bipolar (BJT) Transistor NPN 800 V 3 A 15MHz 50 W Through Hole TO-220-3
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single
Mfr onsemi
Package Tube
Product Status Obsolete
Transistor Type NPN
Current - Collector (Ic) (Max) 3 A
Voltage - Collector Emitter Breakdown (Max) 800 V
Vce Saturation (Max) @ Ib, Ic 2V @ 300mA, 1.5A
Current - Collector Cutoff (Max) 10µA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce 10 @ 200mA, 5V
Power - Max 50 W
Frequency - Transition 15MHz
Temperature Range - Operating 150°C (TJ)
Mounting Type Through Hole
Package / Case TO-220-3
Supplier Device Package TO-220-3
Base Product Number FJP5027
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Standard Package 50
Win Source Part Number 1013905-FJP5027TU
Ultra Librarian 3D Model Ultra Librarian FJP5027TU CAD Model

Description

Introducing the FJP5027TU Power Transistor by ON Semiconductor

The FJP5027TU is a high-performance NPN bipolar power transistor designed and manufactured by ON Semiconductor, a leading provider of semiconductor-based solutions. This robust electronic component is engineered to handle high power and current, making it an ideal choice for a wide range of applications that require efficient power management and switching capabilities.

Key Features of FJP5027TU

  • High Voltage Capability: The FJP5027TU can withstand voltages up to 400V, providing reliable performance in circuits that experience high voltage conditions.
  • High Current Handling: With a continuous collector current rating of 8A, this transistor can manage significant current without compromising its integrity or performance.
  • Low Saturation Voltage: The device exhibits a low collector-emitter saturation voltage, which translates to reduced power loss and improved efficiency in switching applications.
  • Fast Switching Speed: It is designed for fast switching, making it suitable for applications that require quick response times.
  • Robust Design: The FJP5027TU is encapsulated in a TO-220 package, known for its durability and thermal performance, ensuring stable operation even under stressful conditions.

Applications

The versatile FJP5027TU transistor can be used in a variety of electronic circuits and systems, including:

  • Power supplies and converters
  • Motor controllers
  • Audio amplifiers
  • Switching regulators
  • Lighting systems
  • Inverters

Quality and Reliability

ON Semiconductor is committed to delivering high-quality components that meet the rigorous demands of the electronics industry. The FJP5027TU is built to offer exceptional reliability, backed by ON Semiconductor's comprehensive testing and quality assurance processes. This ensures that each transistor operates to its specifications, providing peace of mind for designers and manufacturers alike.

Conclusion

Whether you're designing power management systems or developing high-performance electronic devices, the FJP5027TU power transistor from ON Semiconductor is an excellent choice for your circuitry needs. With its high voltage and current capabilities, fast switching, and reliable package, it stands out as a component that can drive your innovations forward.

You May Also Be Interested in

MACOM Technology Solutions
RF TRANS NPN 65V 1.215GHZ
Need more? Email Us
MACOM Technology Solutions
RF TRANS NPN 65V
Need more? Email Us
MACOM Technology Solutions
RF TRANS NPN 65V
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,25W,3.1-3.5GHZ,2US,10
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,<30MHZ,50V,250W
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,90W,3.1-3.5GHZ,2US,10
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,BIPOLAR,RADAR,110W,2.
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess