EN
  • EN
  • DE

FJPF5021OTU

Part No FJPF5021OTU
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description TRANS NPN 500V 5A TO220F
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 50 Weeks
Features Bipolar (BJT) Transistor NPN 15MHz Through Hole TO-220F-3
Manufacturer ON Semiconductor
Package Tube
Operating Temperature Range 150°C (TJ)
Mounting Through Hole
Package TO-220-3 Full Pack
Case / Package TO-220F-3
Family Name FJPF5021
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Quantity per package 1000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 871995-FJPF5021OTU
Ultra Librarian 3D Model Ultra Librarian FJPF5021OTU CAD Model

Description

The ON Semiconductor FJPF5021OTU is a high-performance NPN power transistor designed to meet the rigorous demands of power regulation in a wide array of electronic applications. This versatile component is an essential building block in modern electronics, offering a combination of high-speed switching, low saturation voltage, and energy efficiency.

Key Features

  • Voltage and Current Ratings: With a collector-emitter voltage (Vceo) of 500V and a collector current (Ic) of 3A, the FJPF5021OTU is capable of handling significant power levels, making it suitable for a variety of high-voltage applications.
  • High Switching Speed: The transistor is designed for fast switching, allowing for efficient operation in circuits that require quick transitions between on and off states.
  • Low Saturation Voltage: The low Vce(sat) ensures reduced power loss during operation, contributing to the overall efficiency of the circuit in which it is used.
  • High Reliability: ON Semiconductor's commitment to quality means that the FJPF5021OTU is built to last, with a robust construction that can withstand the stresses of continuous operation.

Applications

The FJPF5021OTU is designed for general-purpose amplifier and switching applications. Its features make it particularly well-suited for:

  • Power supplies
  • Motor controllers
  • Inverters
  • Switching regulators
  • Audio amplifiers

Product Specifications

Parameter Value
Transistor Polarity NPN
Collector-Emitter Voltage Vceo Max 500V
Collector Current Ic 3A
Power Dissipation Pd 40W
DC Current Gain hFE 8 to 40
Operating Temperature Range -55°C to +150°C

The FJPF5021OTU from ON Semiconductor is a testament to the company's dedication to providing innovative solutions that push the envelope of what's possible in electronic design. Whether you're developing power management systems or creating the next generation of audio technology, the FJPF5021OTU is a reliable and efficient choice.

You May Also Be Interested in

Nexperia USA Inc.
TRANS NPN 500V 0.3A SOT-223
Lowest to $10.1866
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $0.8732
MICROSS/On Semiconductor
TRANS NPN 160V 1.5A TP
Lowest to $0.4366
Nexperia USA Inc.
TRANS PNP 80V 1A SOT-223
Lowest to $1.3196
NXP / Nexperia
TRANS PNP 45V 1A DFN2020D-3
Lowest to $4.3657
Nexperia USA Inc.
TRANS PNP 45V 0.5A SOT-323
Lowest to $0.1456
MICROSS/On Semiconductor
TRANS NPN 45V 0.1A SOT23-3
Lowest to $0.1456
Nexperia USA Inc.
TRANS NPN 65V 0.1A TO-236AB
Lowest to $0.0472
MICROSS/On Semiconductor
TRANS PNP 45V 0.1A SC70-3
Lowest to $0.0583

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess