EN
  • EN
  • DE

FM27C512Q90

Part No FM27C512Q90
Manufacturer ON Semiconductor
Catalog EPROM
Description 524,288-Bit (64K x 8) High Performance CMOS EPROM | IC EPROM 512K PARALLEL 28CDIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Memory Type Non-Volatile
Memory Format EPROM
Technology EPROM - UV
Memory Size 512kb
Memory Interface Parallel
Access Time 90ns
Supply Voltage (V) 4.5V ~ 5.5V
Temperature Range - Operating 0°C ~ 70°C
Mounting Style Through Hole
Manufacturer Package 28-CDIP Window
Supplier Device Package 28-CDIP
Family Part Number FM27C512
Manufacturer Pack Quantity 12
MSL Level 1 (Unlimited)
Win Source Part Number 1174558-FM27C512Q90
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian FM27C512Q90 CAD Model

Description

The FM27C512Q90 is a high-performance integrated circuit from ON Semiconductor, renowned for its reliability and efficiency in a broad range of applications. This 512-Kilobit CMOS EPROM (Erasable Programmable Read-Only Memory) offers a substantial data storage capacity, making it an ideal choice for system firmware and other applications where long-term data retention is crucial.

Key Features

  • Memory Size: 512 Kilobits (64K x 8) provides ample storage for boot code, system firmware, or other critical data that requires non-volatile memory.
  • Access Time: 90 nanoseconds access time ensures quick data retrieval, enhancing overall system performance.
  • Programming Voltage: 12.5V ± 0.25V programming voltage is required for writing data to the chip, which can be done either in-system or with a conventional EPROM programmer.
  • Single 5V Power Supply: Operates on a single 5V power supply, simplifying the power design for the system and reducing power consumption.
  • CMOS Technology: The use of CMOS technology offers low power dissipation, which is essential for energy-sensitive designs.
  • Erasable and Programmable: The EPROM can be electrically erased and reprogrammed, allowing for updates and changes to firmware or data as needed.
  • Extended Temperature Range: Suitable for industrial applications with an operating temperature range from -40°C to +85°C.
  • Packaging: Available in a 28-pin PDIP package, it is compatible with standard sockets and provides an easy interface with most microcontrollers and other digital systems.

Applications

The FM27C512Q90 is versatile and can be used in a variety of applications, including:

  • Embedded systems
  • Automotive electronics
  • Telecommunication systems
  • Industrial control systems
  • Medical devices
  • Consumer electronics

Conclusion

In summary, ON Semiconductor's FM27C512Q90 is a robust and reliable memory solution for designers who require a non-volatile storage medium with fast access times and the flexibility of electrical erasing and reprogramming. Its integration of CMOS technology and support for an extended temperature range make it suitable for a wide array of applications, ensuring dependable performance in even the most demanding environments.

You May Also Be Interested in

Microchip Technology
IC OTP 1MBIT 150NS 32VSOP / EPROM OTP 1M-bit 128K x 8 150ns 32-Pin TSOP
Need more? Email Us
Microchip Technology
IC OTP 1MBIT 70NS 32PLCC / EPROM OTP 1M-bit 128K x 8 70ns 32-Pin PLCC
Need more? Email Us
Amd
EPROM UV 1M-bit 128K x 8 200ns 32-Pin CDIP
Lowest to $6.6616
Microchip Technology
IC EPROM 256K PARALLEL 28DIP
Lowest to $7.3309
STMicroelectronics
EPROM UV 8M-bit 1M x 8 100ns 32-Pin CFDIPW / IC EPROM UV 8MBIT 100NS 32CDIP
Lowest to $16.3637
Microchip Technology
IC OTP 4MBIT 150NS 32PLCC / EPROM OTP 4M-bit 512K x 8 150ns 32-Pin PLCC
Need more? Email Us
Amd
4 Megabit (512 K x 8-Bit) CMOS EPROM / EPROM UV 4M-bit 512K x 8 120ns 32-Pin CDIP
Need more? Email Us
Macronix
8M-BIT [1M x8] CMOS EPROM
Need more? Email Us
STMicroelectronics
IC EPROM UV 1MBIT 70NS 32CDIP
Lowest to $6.1304

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess