EN
  • EN
  • DE

FODM3012R2V-NF098

Part No FODM3012R2V-NF098
Manufacturer ON Semiconductor
Catalog Optoisolators - Triac, SCR Output
Description OPTOISOLATOR 3.75KV TRIAC 4SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Estimated Pruduction Lead Time 24 Weeks
Features Optoisolator Triac Output 3750Vrms Channel 4-SMD
Manufacturer ON Semiconductor
Package Reel - TR
Operating Temperature Range -40°C ~ 100°C
Mounting Surface Mount
Package 4-SMD, Gull Wing
Case / Package 4-SMD
Family Name FODM3012
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.40.8000
Other Part Number FODM3012R2VNF098, FODM3012R2V_NF098TR-ND, FODM3012R2V-NF098CT, FODM3012R2V_NF098CT-ND, FODM3012R2V_NF098CT, FODM3012R2V_NF098DKR-ND, FODM3012R2V_NF098-ND, FODM3012R2V_NF098TR, FODM3012R2V-NF098DKR, FODM3012R2V-NF098TR, FODM3012R2V_NF098DKR, FODM3012R2V_NF098
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 872186-FODM3012R2V-NF098
Ultra Librarian 3D Model Ultra Librarian FODM3012R2V-NF098 CAD Model

Description

ON Semiconductor FODM3012R2V-NF098: A High-Performance Optocoupler

The FODM3012R2V-NF098 is a cutting-edge optocoupler device engineered by ON Semiconductor, a leader in energy-efficient innovations. This optocoupler is designed to provide electrical isolation between its input and output, with an emphasis on ensuring signal integrity and isolation safety in a variety of electronic applications.

At the core of the FODM3012R2V-NF098 is a high-speed LED that is optically coupled to an integrated high-gain photodetector. This configuration allows for fast data transmission rates while maintaining a robust isolation barrier that protects sensitive electronics from high voltage spikes and transients. The result is a reliable and safe communication channel between different voltage domains within electronic systems.

The FODM3012R2V-NF098 is packaged in a compact, surface-mountable format, making it an excellent choice for space-constrained applications. Its small footprint does not compromise performance, as it boasts a minimum isolation voltage of 3750Vrms, ensuring that the device can handle substantial voltage differentials without compromising its integrity or performance.

Additionally, the device features a low input current, making it compatible with a wide range of driving circuits and reducing power consumption. The optocoupler's high current transfer ratio (CTR) ensures that the output signal accurately reflects the input, making it ideal for digital data transmission, signal isolation, and feedback loop applications.

The FODM3012R2V-NF098 is also characterized by its wide operating temperature range, which allows it to function reliably in extreme environmental conditions. This makes it suitable for industrial, automotive, and telecommunications applications where temperature fluctuations are common.

In summary, the FODM3012R2V-NF098 from ON Semiconductor is a versatile and reliable optocoupler that offers high isolation, fast data rates, low power consumption, and a compact form factor. It is a perfect solution for designers looking to enhance the safety and performance of their electronic systems while maintaining efficiency and reducing space requirements.

You May Also Be Interested in

Sharp Microelectronics
Cost effective Non-zero cross type Mini-Flat Package Phototriac Coupler for triggering
Lowest to $7.4948
Panasonic
OPTOISOLATOR 3.75KV TRIAC 4SOP
Lowest to $0.6061
Sharp Microelectronics
OPTOISOLATOR 5KV TRIAC 6DIP
Lowest to $1.2596
Panasonic
OPTOISOLATOR 5KV TRIAC 6DIP
Lowest to $2.0374
ON Semiconductor
6-Pin DIP Triac Drivers | OPTOISOLATOR 5KV TRIAC 6DIP
Lowest to $3.4925
Sharp Microelectronics
OPTOISOLATOR 5KV TRIAC 6DIP
Lowest to $6.5223
Vishay
PHOTOCOUPLER TRIAC 400V 6DIP
Need more? Email Us
Panasonic
Phototriac Coupler for the Industrial Machinery, Consumer Electronics, and SSR Markets | OPTOISOLATOR 5KV TRIAC 4DIP
Lowest to $0.5783
Sharp Microelectronics
OPTOISOLATOR 4KV PWR TRIAC 6DIP
Lowest to $15.0889

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5105 $52.8675
85+ $1.2394 $105.3490
125+ $1.2007 $150.0875
175+ $1.1619 $203.3325
225+ $1.1232 $252.7200
300+ $1.0070 $302.1000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,330 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess