EN
  • EN
  • DE
  • IT

FPDB20PH60

Part No FPDB20PH60
Manufacturer ON Semiconductor
Catalog IGBTs - Modules
Description IC SMART POWER MOD 20A SPM27-GA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1197194-FPDB20PH60
Win Source Part Number Cross
Manufacturer onsemi
Category Discrete Semiconductor Products Power Driver Modules
Package Tube
Product Status Obsolete
Type IGBT
Configuration onfiguration
Current 12 A
Voltage 600 V
Voltage - Isolation 2500Vrms
Ultra Librarian 3D Model Ultra Librarian FPDB20PH60 CAD Model

Description

ON Semiconductor FPDB20PH60 Smart Power Module

The FPDB20PH60 is a sophisticated Smart Power Module (SPM) from ON Semiconductor, designed to drive three-phase brushless DC motors in a variety of applications. This advanced module integrates multiple components within a single package, providing a compact and efficient solution for motor control systems.

At the heart of the FPDB20PH60 module is ON Semiconductor's proprietary IGBT (Insulated Gate Bipolar Transistor) technology, which is renowned for its high efficiency and fast switching capabilities. The module is capable of handling up to 600V and 20A, making it suitable for a wide range of industrial, automotive, and consumer applications where reliable and efficient motor control is essential.

This Smart Power Module is designed with ease of use in mind. It features built-in over-current, over-temperature, and under-voltage lockout protection circuits, which safeguard the module and the system it controls against various fault conditions. Additionally, the FPDB20PH60 includes a thermistor for temperature monitoring, further enhancing its reliability and longevity.

The compact design of the FPDB20PH60, with its DIP package, allows for a reduction in PCB size and simplifies the overall design process. This integration helps to reduce the number of external components required, leading to cost savings and a more streamlined assembly process. The module's layout is optimized for excellent thermal performance, ensuring that the device operates within its safe temperature range even under high-power conditions.

ON Semiconductor's FPDB20PH60 is a perfect choice for engineers and designers looking for a high-performance, reliable, and easy-to-implement solution for their three-phase motor control applications. Whether it's for industrial automation, HVAC systems, electric vehicles, or any other system requiring precise motor control, the FPDB20PH60 provides a state-of-the-art solution that can significantly enhance system performance and efficiency.

Overall, the FPDB20PH60 Smart Power Module from ON Semiconductor is a testament to the company's commitment to providing innovative, high-quality power management solutions that meet the evolving needs of modern technology.

You May Also Be Interested in

Yangzhou yangjie electronic co., ltd
Transistors - IGBTs - Modules C2
Lowest to $97.2618
ON Semiconductor
IGBT MODULE, CIB 1200 V, 25 A IG
Need more? Email Us
Powerex Inc.
IGBT MOD 1200V 150A 890W / IGBT Module Three Phase Inverter with Brake 1200 V 150 A 890 W Chassis Mount Module
Need more? Email Us
Yangzhou yangjie electronic co., ltd
Transistors - IGBTs - Modules C2
Lowest to $68.9459
Infineon Technologies
FS450R12KE4 Infineon Technologies IGBT Modules 1200V 450A IGBT4 datasheet, inventory, & pricing.
Lowest to $426.9475
ON Semiconductor
IGBT MOD 1200V 35A 26DIP
Need more? Email Us
IXYS
IGBT MODULE 1200V 125A 640W E3 / IGBT Module NPT Full Bridge Inverter 1200 V 125 A 640 W Chassis Mount E3
Need more? Email Us
Shanghai Lu-Semi Technology Co., Ltd.
166W 90A 650V TO-3P Single IGBTs RoHS
Need more? Email Us
Shenzhen Minos Technology Co., Ltd.
IGBT FS (Field Stop) 650V 75A 468W Through Hole TO-247
Lowest to $3.4879

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess