EN
  • EN
  • DE
  • IT

FZ1200R12KE3

Part No FZ1200R12KE3
Manufacturer eupec GmbH
Catalog IGBTs - Modules
Description Hochstzulassige Werte / maximum rated values
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer eupec GmbH
Win Source Part Number 1176277-FZ1200R12KE3
Manufacturer Homepage www.eupec.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian FZ1200R12KE3 CAD Model

Description

The FZ1200R12KE3 is an IGBT (Insulated Gate Bipolar Transistor) module manufactured by eupec GmbH (now Infineon Technologies). This module is designed for high-power switching applications and is commonly used in industrial drives, power supplies, and renewable energy systems.

Applications

  • Industrial Drives
  • Power Supplies
  • Renewable Energy Systems (e.g., wind turbines, solar inverters)
  • Traction applications
  • UPS (Uninterruptible Power Supplies)
  • Welding equipment

Features

  • 1200A Collector Current
  • 1200V Blocking Voltage
  • Low VCE(sat) (Collector-Emitter Saturation Voltage)
  • Fast Switching Speed
  • Integrated Temperature Sensor (NTC)
  • Isolated Baseplate
  • RoHS Compliant

Benefits

  • High efficiency due to low switching losses
  • Reduced system size and cost
  • Improved reliability
  • Simplified thermal management
  • Protection against over-temperature conditions
  • Increased power density

Additional Details

The FZ1200R12KE3 IGBT module features a robust design and is suitable for demanding applications. The integrated temperature sensor allows for precise monitoring and control of the module's temperature, preventing overheating and ensuring safe operation. The isolated baseplate simplifies mounting and provides electrical isolation between the module and the heatsink. The module's low VCE(sat) contributes to lower power dissipation and higher efficiency. The fast switching speed minimizes switching losses, further improving efficiency. This IGBT module is designed for long-term reliability and high performance in various power electronic applications.

You May Also Be Interested in

Fairchild/ON Semiconductor
Molding Type Module
Lowest to $61.5625
Microsemi Corporation
Three level inverter Trench + Field Stop IGBT Power Module
Lowest to $374.4000
Microchip Technology
IGBT MODULE 600V 80A 176W SP3
Lowest to $70.0699
Vishay
IGBT 600V 69A 195W MTP
Need more? Email Us
IXYS
HiPerFASTTM IGBT | IGBT FAST 600V 200A SOT-227B
Need more? Email Us
Microchip Technology
IGBT MOD 600V 220A 536W ISOTOP
Need more? Email Us
Microsemi Corporation
MOD IGBT 1200V 80A SP3
Need more? Email Us
IXYS
IGBT Modules
Need more? Email Us
Fairchild/ON Semiconductor
IGBT SMPS N-CHAN 600V SOT-227
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess