EN
  • EN
  • DE

APTGL60DSK120T3G

Part No APTGL60DSK120T3G
Manufacturer Microsemi Corporation
Catalog IGBTs - Modules
Description MOD IGBT 1200V 80A SP3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Microsemi Corporation
Status Active
IGBT Type Trench Field Stop
Configuration Dual Buck Chopper
VCEO Maximum Collector-Emitter Breakdown Voltage 1200V
Maximum Current Collector 80A
Maximum Power Dissipation 280W
Collector-emitter saturation voltage(Max) 2.25V @ 15V, 50A
Collector Cut-off Current(Max) 250μA
Input Capacitance (Cies) @ Vce 2.77nF @ 25V
Input Standard
NTC Thermistor Yes
Temperature Range - Operating -40°C to 175°C (TJ)
Mounting Chassis Mount
Case / Package SP3
Win Source Part Number 1035224-APTGL60DSK120T3G
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian APTGL60DSK120T3G CAD Model

Description

The Microsemi Corporation APTGL60DSK120T3G is a discrete semiconductor product that is used in various electronic applications.

  • Popularity: Medium
  • Supply and Demand Status: Sufficient
  • Manufacturer: Microsemi Corporation
  • Win Source Part Number: 1035224-APTGL60DSK120T3G
  • Mounting: Chassis Mount
  • Configuration: Dual Buck Chopper
  • Input: Standard
  • IGBT Type: Trench Field Stop
  • Temperature Range - Operating: -40°C to 175°C (TJ)
  • Case / Package: SP3

You May Also Be Interested in

Fairchild/ON Semiconductor
IGBT 600V 10A 25PM-AA
Need more? Email Us
Vishay
IGBT 600V 69A 195W MTP
Need more? Email Us
Powerex Inc.
IGBT MOD DUAL 1200V 75A H SER / Trans Igbt Module N-Ch 1.2kV 75A
Lowest to $28.5735
Fairchild/ON Semiconductor
IGBT SMPS N-CHAN 600V SOT-227
Lowest to $27.2799
Powerex Inc.
IGBT MOD DUAL 600V 300A H SER
Need more? Email Us
Infineon Technologies
IGBT MODULE 1200V 600A
Lowest to $111.3704
IXYS
XPT IGBT | IGBT 1200V 88A SOT-227B
Lowest to $46.5672
Vishay
IGBT SIP MODULE 600V 13A IMS-2
Need more? Email Us
Fairchild/ON Semiconductor
Molding Type Module
Lowest to $54.9665

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess