EN
  • EN
  • DE

APTGT50DDA60T3G

Part No APTGT50DDA60T3G
Manufacturer Microchip Technology
Catalog IGBTs - Modules
Description IGBT MODULE 600V 80A 176W SP3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 51 Weeks
Features IGBT Module Trench Field Stop Dual Boost Chopper 600 V 80 A 176 W Chassis Mount SP3
Manufacturer Microchip Technology
Package Bulk
Operating Temperature Range -40°C ~ 175°C (TJ)
Mounting Chassis Mount
Package SP3
Case / Package SP3
Family Name APTGT50
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Quantity per package 1
Popularity High
Supply and Demand Status Balance
Win Source Part Number 911661-APTGT50DDA60T3G
Ultra Librarian 3D Model Ultra Librarian APTGT50DDA60T3G CAD Model

Description

The APTGT50DDA60T3G is a state-of-the-art power module designed and manufactured by Microchip Technology, a leader in the field of microcontroller and analog semiconductors. This module is part of the company's extensive portfolio of power management solutions and is specifically engineered to meet the high-performance requirements of modern electronic applications.

Key Features

  • Voltage and Current Ratings: The APTGT50DDA60T3G is equipped to handle up to 600V and 50A, making it suitable for a wide range of high-power applications.
  • IGBT Technology: Utilizing Insulated Gate Bipolar Transistor (IGBT) technology, this module ensures efficient and fast switching, ideal for applications requiring precise control over high current and voltage levels.
  • Low On-Resistance: The low on-resistance feature minimizes power loss and enhances overall efficiency, which is crucial in power-sensitive designs.
  • High Thermal Performance: With its exceptional thermal management capabilities, the APTGT50DDA60T3G maintains optimal performance even under high temperature operating conditions.
  • Integrated Diode: The module includes an integrated free-wheeling diode that provides protection against reverse voltage and helps in reducing electromagnetic interference (EMI).

Applications

The versatility of the APTGT50DDA60T3G allows it to be used in a wide array of applications. It is particularly well-suited for:

  • Motor Drives
  • Uninterruptible Power Supplies (UPS)
  • Power Inverters
  • Electric Vehicles (EVs)
  • Industrial Machines
  • Renewable Energy Systems, such as Solar Inverters and Wind Turbines

Quality and Reliability

Microchip Technology is committed to delivering products that exceed industry standards for quality and reliability. The APTGT50DDA60T3G has undergone rigorous testing to ensure its performance under various conditions. With its robust design and proven durability, this power module is an excellent choice for designers looking to enhance the efficiency and longevity of their power management systems.

You May Also Be Interested in

Powerex Inc.
Dual IGBTMOD 600 Amperes/1200 Volts
Need more? Email Us
Infineon Technologies
IGBT MODULE
Need more? Email Us
Infineon Technologies
FS450R17KE3 Infineon Technologies IGBT Modules MEDIUM POWER ECONO datasheet, inventory, & pricing.
Lowest to $520.0000
Fairchild/ON Semiconductor
Molding Type Module
Need more? Email Us
Microsemi Corporation
Phase leg Trench + Field Stop IGBT Power Module
Lowest to $183.9880
Infineon Technologies
IGBT MODULE 1200V 3560A
Need more? Email Us
Infineon Technologies
FF800R17KP4_B2 Infineon Technologies IGBT Modules IGBT 1700V 800A datasheet, inventory, & pricing.
Need more? Email Us
Shenzhen Minos Technology Co., Ltd.
IGBT FS (Field Stop) 650V 75A 468W Through Hole TO-247
Lowest to $3.1142
IXYS
XPT IGBT | IGBT 1200V 88A SOT-227B
Lowest to $46.5672

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $62.5624 $62.5624
3+ $51.3333 $153.9999
4+ $49.7292 $198.9168
5+ $48.1251 $240.6255
7+ $46.5209 $325.6463
9+ $41.7084 $375.3756
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess