EN
  • EN
  • DE

FPF2496UCX

Part No FPF2496UCX
Manufacturer ON Semiconductor
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC PWR LOAD SWITCH 9WLCSP / Load Switch with Adjustable Current-Limit Control
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Packaging Reel
Switch Type General Purpose
Interface On/Off
Voltage - Load 3.5V ~ 5.5V
Voltage - Supply (Vcc/Vdd) Not Required
Current - Output (Maximum) 2.5A
Rds On (Typ) 100mOhm
Features Slew Rate Controlled, Status Flag
Fault Protection Current Limiting (Adjustable), Over Temperature, Over Voltage, Reverse Current, UVLO
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 9-UFBGA, WLCSP
Supplier Device Package 9-WLCSP (1.22x1.22)
Mounting Style Surface Mount
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Popularity High
Supply and Demand Status Sufficient
Win Source Part Number 801051-FPF2496UCX
Ultra Librarian 3D Model Ultra Librarian FPF2496UCX CAD Model

Description

The FPF2496UCX is a cutting-edge power switch device designed by ON Semiconductor, tailored for power management applications. This advanced component is specifically engineered to provide over-voltage protection, ensuring the safety and longevity of consumer electronics and other sensitive equipment.

Key Features

  • Over-Voltage Protection: The FPF2496UCX is equipped with robust over-voltage protection, safeguarding devices against voltage spikes and surges that can cause irreversible damage.
  • Load Switching: This component can efficiently handle load switching, allowing for controlled power distribution and management within electronic circuits.
  • Low RDS(on): With a low on-resistance, the FPF2496UCX ensures minimal voltage drop and power loss, maximizing efficiency in power delivery.
  • Current Limiting: The device features precise current limiting capabilities, which prevent excessive current from flowing through the circuit, thereby protecting components from thermal stress and potential failure.
  • Thermal Shutdown: The built-in thermal shutdown feature provides an additional layer of protection, automatically turning off the device if it reaches a critical temperature threshold.

Applications

The versatility of the FPF2496UCX makes it an ideal choice for a wide range of applications, including but not limited to:

  • Smartphones and portable electronics
  • Tablets and e-readers
  • Wearable technology
  • GPS devices
  • Portable medical devices

Technical Specifications

The FPF2496UCX boasts impressive technical specifications that make it a reliable and efficient solution for power management needs:

  • Input Voltage Range: 2.8V to 5.5V
  • Over-Voltage Lockout (OVLO): Adjustable via external resistor
  • On-Resistance (RDS(on)): Typically low, enhancing conduction efficiency
  • Operating Temperature: -40°C to +85°C
  • Packaging: Compact and industry-standard for easy integration

With its advanced protection features and efficient performance, the FPF2496UCX from ON Semiconductor stands out as a high-quality power management solution for designers and engineers looking to enhance the reliability and functionality of their electronic devices.

You May Also Be Interested in

Rohm Semiconductor
IC HIGH SIDE SWITCH 1CH 8-TSSOP
Need more? Email Us
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
Maxim Integrated
IC PWR SWITCH P-CHAN 1:1 10UMAX
Need more? Email Us
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Need more? Email Us
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Lowest to $0.6332
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 8TSSOP
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8MSOP
Need more? Email Us
Semtech Corporation
IC PWR SWITCH 1:1 20QFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8948 $53.6880
140+ $0.7342 $102.7880
215+ $0.7113 $152.9295
295+ $0.6883 $203.0485
380+ $0.6654 $252.8520
505+ $0.5966 $301.2830
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess