EN
  • EN
  • DE

FPF2503

Part No FPF2503
Manufacturer ON Semiconductor
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC PWR SWITCH N-CHAN 1:1 SOT23-5 / Power Switch/Driver 1:1 N-Channel 600mA SOT-23-5
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Power Distribution Switches, Load Drivers
Manufacturer onsemi
Packaging Reel - TR
Product Status Obsolete
Switch Type General Purpose
Number of Outputs 1
Output Configuration High Side
Output Type N-Channel
Interface On/Off
Voltage - Load 4.5V ~ 20V
Voltage - Supply (Vcc/Vdd) Not Required
Current - Output (Max) 600mA
Rds On (Typ) 230mOhm
Input Type Non-Inverting
Features Auto Restart, Status Flag
Fault Protection Current Limiting (Fixed), Over Temperature, UVLO
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Supplier Device Package SOT-23-5
Case / Package SC-74A, SOT-753
Base Product Number FPF2
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number FPF2503DKR,FPF2503TR,FPF2503CT
Standard Package 3,000
Win Source Part Number 1316937-FPF2503
Ultra Librarian 3D Model Ultra Librarian FPF2503 CAD Model

Description

The FPF2503 from ON Semiconductor is an advanced load management switch designed to handle high-current applications with precision and efficiency. This intelligent device integrates a slew rate-controlled load switch with advanced features such as over-current protection, thermal shutdown, and controlled turn-on functionality, making it an ideal choice for a wide range of power management tasks.

Key Features

  • Current Limiting: The FPF2503 provides an adjustable current limit function that allows users to set the maximum current the switch can handle, protecting downstream components from damage due to over-current conditions.
  • Thermal Shutdown: With an integrated thermal shutdown feature, the device automatically turns off when it reaches a certain temperature, preventing overheating and ensuring the longevity of both the switch and the system it protects.
  • Controlled Slew Rate: The switch’s turn-on slew rate is controlled to minimize inrush current, which can cause voltage droop on power lines and damage sensitive electronic components.
  • Under-Voltage Lockout (UVLO): This safety feature ensures that the switch remains off when the input voltage is below a certain threshold, preventing the system from operating under potentially damaging low-voltage conditions.
  • Low Power Consumption: The FPF2503 is designed for energy efficiency, with a low quiescent current that minimizes power consumption when the switch is in the off state.

Applications

The FPF2503 is highly versatile and can be used in a variety of applications, including but not limited to:

  • Portable Electronics
  • Smartphones and Tablets
  • GPS Units
  • Wearable Devices
  • Power Management Modules

Technical Specifications

With an operating voltage range of 2.8V to 5.5V, the FPF2503 can accommodate a broad spectrum of power supplies. The device is available in a compact 6-pin MLP package, making it suitable for space-constrained applications.

For engineers and designers looking for a reliable and feature-rich load management switch, the FPF2503 from ON Semiconductor offers an excellent combination of protection features, efficiency, and versatility, making it a valuable component in modern electronic designs.

You May Also Be Interested in

Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
Microchip Technology
PC CARD/CARDBUS POWER CONTRLR
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
Need more? Email Us
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Need more? Email Us
Semtech Corporation
IC PWR SWITCH 1:1 20QFN
Need more? Email Us
Texas Instruments
IC PWR SWTCH N-CH 1:2/1:1 16SOIC
Lowest to $1.8539
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess