EN
  • EN
  • DE

FQA13N50

Part No FQA13N50
Manufacturer ON Semiconductor
Catalog FETs - Single
Description 500V N-Channel MOSFET | MOSFET N-CH 500V 13.4A TO-3P
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Transistor Polarity N-Channel
Technology MOSFET
Vds - Drain-Source Breakdown Voltage 500V
Id - Continuous Drain Current 13.4A
Drive Voltage (Max Rds On, Min Rds On) 10V
Rds On (Maximum) at Id, Vgs 430mOhm at 6.7A, 10V
Gate Source Voltage(th) (Maximum) at Id 5V at 250μA
Gate Charge (Qg) (Maximum) at Vgs 60nC at 10V
Gate Source Voltage (Maximum) ±30V
Input Capacitance (Ciss) (Maximum) at Vds 2300pF at 25V
Power Dissipation (Maximum) 190W
Temperature Range - Operating -55°C ~ 150°C
Mounting Style Through Hole
Supplier Device Package TO-3P
Manufacturer Package TO-3P-3, SC-65-3
Manufacturer Pack Quantity 450
MSL Level 1 (Unlimited)
Win Source Part Number 1175153-FQA13N50
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian FQA13N50 CAD Model

Description

Introducing the FQA13N50 N-Channel QFET® MOSFET from ON Semiconductor

ON Semiconductor's FQA13N50 is a state-of-the-art N-Channel QFET® MOSFET designed to deliver high performance for a wide range of applications. This power MOSFET utilizes advanced QFET® technology to provide superior switching performance and high avalanche energy strength. It is housed in a robust TO-3PN package, ensuring reliable operation even under extreme conditions.

Key Features of the FQA13N50:

  • High Drain-Source Voltage (V<sub>DS): With a maximum rating of 500V, this MOSFET can handle high voltage applications with ease, making it ideal for high voltage power supplies and lighting systems.
  • Continuous Drain Current (I<sub>D): It offers a continuous drain current of up to 13A, ensuring that it can support applications with high current demands.
  • Low On-Resistance (R<sub>DS(on)): The device features a low on-resistance of 0.52Ω, which translates to reduced power losses and improved efficiency in your circuit designs.
  • High Input Capacitance (C<sub>iss): A high input capacitance of 1450pF enables efficient gate charge transfer, which is beneficial for high-speed switching applications.
  • Avalanche Energy Rated (E<sub>AS): Its robust design allows for reliable operation even in scenarios where the device is subjected to high-energy pulses.

Applications:

The FQA13N50 is versatile and can be used in a variety of applications including:

  • Power supply units
  • DC-AC converters for solar inverters
  • Motor drives
  • Power factor correction circuits
  • Switching regulators
  • LED lighting solutions

ON Semiconductor's commitment to quality ensures that the FQA13N50 provides reliable and efficient performance for your power management needs. Whether you're designing a new power system or upgrading an existing one, the FQA13N50 is an excellent choice for a wide array of high voltage and high current applications.

Environmental and Quality Certifications:

The FQA13N50 complies with various environmental standards, including RoHS and Halogen-Free certifications, making it a suitable choice for eco-friendly designs. Its construction is lead-free, ensuring that it meets global environmental regulations and promotes sustainability.

With ON Semiconductor's FQA13N50, you can expect a combination of high efficiency, robust performance, and environmental responsibility in your electronic designs.

You May Also Be Interested in

Nexperia USA Inc.
2N7002H/SOT23/TO-236AB
Lowest to $0.8602
Diodes Incorporated
MOSFET BVDSS: 25V~30V SOT323 T&R
Need more? Email Us
Rohm Semiconductor
MOSFET P-CH 100V 1.5A TSMT6
Lowest to $0.5454
Toshiba Semiconductor and Storage
DTMOS VI TOLL PD=270W F=1MHZ
Lowest to $7.2404
Littelfuse Inc.
MOSFET N-CH 1200V 6A TO268
Lowest to $13.9285
Nexperia USA Inc.
MOSFET P-CH 60V 2.5A 6TSOP
Lowest to $1.1792
Infineon Technologies
MOSFET N-CH 25V 40A/100A TDSON
Lowest to $1.6042
Nexperia USA Inc.
MOSFET N-CH 60V 380MA DFN1006-3
Lowest to $0.0951
IXYS
MOSFET N-CH 300V 94A TO3P
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess