EN
  • EN
  • DE

FQA44N08

Part No FQA44N08
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 80V 49.8A TO3P
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Features N-Channel 80 V 49.8A (Tc) 163W (Tc) Through Hole TO-3P
Manufacturer ON Semiconductor
Series QFET®
Package Tube
Part Status Obsolete
Operating Temperature Range -55°C ~ 175°C (TJ)
Mounting Through Hole
Package TO-3P-3, SC-65-3
Case / Package TO-3P
Family Name FQA4
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Quantity per package 30
Popularity High
Supply and Demand Status Balance
Win Source Part Number 919259-FQA44N08
Ultra Librarian 3D Model Ultra Librarian FQA44N08 CAD Model

Description

The ON Semiconductor FQA44N08 is a high-performance N-Channel QFET® MOSFET designed for a wide range of applications that require efficient power management and high current handling capabilities. This MOSFET utilizes ON Semiconductor's advanced QFET® technology to offer superior switching performance, low on-resistance, and high thermal stability.

Key Features:

  • Voltage Rating: The FQA44N08 is rated for drain-to-source voltages of up to 80V, making it suitable for high-voltage applications.
  • Current Handling: This MOSFET can handle continuous drain currents up to 50A, ensuring reliable performance in high-power circuits.
  • Low On-Resistance: With a typical on-resistance of just 8.0mΩ, the FQA44N08 offers efficient power conduction and minimizes power losses in the system.
  • Fast Switching Speed: The device features fast switching characteristics, which are essential for reducing switching losses and improving overall efficiency.
  • Thermal Management: The FQA44N08 comes in a TO-3PN package, which provides excellent thermal conduction and helps to maintain stability under high-temperature conditions.

Applications:

  • Power Supplies
  • DC-DC Converters
  • Motor Drives
  • Automotive Systems
  • Solar Inverters
  • Uninterruptible Power Supplies (UPS)

The FQA44N08 is not only powerful but also reliable, featuring inherent robustness against repetitive avalanche events. This makes it an ideal choice for applications that may experience unexpected voltage spikes. With its combination of high performance, efficiency, and durability, the ON Semiconductor FQA44N08 N-Channel QFET® MOSFET is an excellent choice for engineers looking to optimize their power management solutions.

For detailed specifications, application notes, and additional resources, designers are encouraged to consult the official datasheet and technical documentation provided by ON Semiconductor.

You May Also Be Interested in

Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess