EN
  • EN
  • DE

FQAF19N20

Part No FQAF19N20
Manufacturer ON Semiconductor
Catalog FETs - Single
Description 200V N-Channel MOSFET | MOSFET N-CH 200V 15A TO-3PF
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Transistor Polarity N-Channel
Technology MOSFET
Vds - Drain-Source Breakdown Voltage 200V
Id - Continuous Drain Current 15A
Drive Voltage (Max Rds On, Min Rds On) 10V
Rds On (Maximum) at Id, Vgs 150mOhm at 7.5A, 10V
Gate Source Voltage(th) (Maximum) at Id 5V at 250μA
Gate Charge (Qg) (Maximum) at Vgs 40nC at 10V
Gate Source Voltage (Maximum) ±30V
Input Capacitance (Ciss) (Maximum) at Vds 1600pF at 25V
Power Dissipation (Maximum) 85W
Temperature Range - Operating -55°C ~ 150°C
Mounting Style Through Hole
Supplier Device Package TO-3PF
Manufacturer Package TO-3P-3 Full Pack
Manufacturer Pack Quantity 360
MSL Level 1 (Unlimited)
Win Source Part Number 1175184-FQAF19N20
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian FQAF19N20 CAD Model

Description

ON Semiconductor FQAF19N20 MOSFET Overview

The ON Semiconductor FQAF19N20 is a cutting-edge N-Channel QFET® MOSFET that provides high efficiency and reliability for a wide range of applications. This state-of-the-art semiconductor device is designed to meet the rigorous demands of modern electronic circuits, offering a perfect balance between conduction and switching performance.

Key Features

  • High Drain-Source Voltage (V<sub>DS): The FQAF19N20 is capable of supporting a drain-source voltage up to 200V, making it suitable for high-voltage applications.
  • Low On-Resistance (R<sub>DS(on)): With a low on-resistance, this MOSFET ensures minimal power loss and heat generation, enhancing the overall efficiency of the system.
  • High Continuous Drain Current (I<sub>D): It can handle a continuous drain current of 19A, allowing it to drive high current loads with ease.
  • Fast Switching Speed: The device is designed for fast switching applications, which is crucial for power converters and other applications requiring quick response times.
  • Low Gate Charge (Q<sub>G): The low gate charge leads to reduced switching losses and better performance in high-frequency applications.
  • Robust Thermal Characteristics: The FQAF19N20 is encapsulated in a TO-3P package that provides excellent heat dissipation, ensuring stable operation even under high thermal conditions.

Applications

The versatility of the FQAF19N20 MOSFET makes it an ideal choice for a wide range of applications, including:

  • Power supply units
  • DC-DC converters
  • Motor drives
  • Automotive applications
  • Switching regulators
  • Inverters

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the FQAF19N20 is no exception. It is manufactured to the highest standards, ensuring reliable performance in even the most demanding conditions. With its robust design and ON Semiconductor's reputation for quality, this MOSFET is an excellent choice for designers looking to create efficient and durable electronic systems.

You May Also Be Interested in

NextGen Components, Inc.
MOSFET N-CH 30V 5.8A SOT23
Lowest to $0.0202
Diodes Incorporated
MOSFET N-CH 30V 900MA SOT23
Lowest to $0.2136
GeneSiC Semiconductor
SIC MOSFET N-CH 4A TO247-3
Lowest to $4.1857
Littelfuse Inc.
MOSFET P-CH 85V 96A TO263
Lowest to $6.5951
Toshiba Semiconductor and Storage
MOSFET N-CH 100V 66A/45A 8SOP
Lowest to $2.1240
Littelfuse Inc.
MOSFET P-CH -100V -210A TO-264
Lowest to $33.4684
Infineon Technologies
MOSFET N-CH 30V 19A DIRECTFET
Need more? Email Us
Littelfuse Inc.
MOSFET N-CH 300V 94A TO268
Lowest to $40.9090
Nexperia USA Inc.
MOSFET N-CH 60V 380MA DFN1006-3
Lowest to $0.0951

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess