EN
  • EN
  • DE

FQAF33N10

Part No FQAF33N10
Manufacturer ON Semiconductor
Catalog FETs - Single
Description 100V N-Channel MOSFET | MOSFET N-CH 100V 25.8A TO-3PF
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Transistor Polarity N-Channel
Technology MOSFET
Vds - Drain-Source Breakdown Voltage 100V
Id - Continuous Drain Current 25.8A
Drive Voltage (Max Rds On, Min Rds On) 10V
Rds On (Maximum) at Id, Vgs 52mOhm at 12.9A, 10V
Gate Source Voltage(th) (Maximum) at Id 4V at 250μA
Gate Charge (Qg) (Maximum) at Vgs 51nC at 10V
Gate Source Voltage (Maximum) ±25V
Input Capacitance (Ciss) (Maximum) at Vds 1500pF at 25V
Power Dissipation (Maximum) 83W
Temperature Range - Operating -55°C ~ 175°C
Mounting Style Through Hole
Supplier Device Package TO-3PF
Manufacturer Package TO-3P-3 Full Pack
Manufacturer Pack Quantity 360
MSL Level 1 (Unlimited)
Win Source Part Number 1175186-FQAF33N10
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian FQAF33N10 CAD Model

Description

Introducing the FQAF33N10 from ON Semiconductor

The FQAF33N10 is a high-performance N-Channel QFET® MOSFET designed by ON Semiconductor, a leading innovator in energy-efficient electronics. This robust semiconductor device is tailored for a wide range of applications, offering a perfect blend of efficiency and reliability for designers and engineers.

Key Features

  • Voltage Rating: The FQAF33N10 boasts a 100V drain-to-source voltage (V<sub>DS), making it suitable for high-voltage switching applications.
  • Current Capability: With a continuous drain current (I<sub>D) of 33A, this MOSFET can handle significant power, suitable for a variety of demanding tasks.
  • Low R<sub>DS(on): Thanks to its low on-state resistance, typically 44 mΩ, the FQAF33N10 ensures minimal power loss during operation, enhancing overall system efficiency.
  • Fast Switching: The device is designed for fast switching, reducing transition losses and improving performance in high-frequency circuits.
  • TO-3P Package: Encased in a TO-3P package, the FQAF33N10 is built for optimal heat dissipation, ensuring stable performance even under high thermal conditions.

Applications

The versatility of the FQAF33N10 MOSFET allows it to be integrated into a multitude of applications. It is particularly well-suited for:

  • Power supply systems
  • DC-DC converters
  • Motor drives
  • Automotive applications
  • High-efficiency switch mode power supplies (SMPS)

Reliability and Quality

ON Semiconductor is committed to providing components that meet the highest standards of quality and reliability. The FQAF33N10 is no exception, undergoing rigorous testing to ensure it performs under the most demanding conditions. Its robust design is aimed at providing long service life and consistent performance, making it a trusted choice for both commercial and industrial applications.

Whether you're designing power management systems or looking for a reliable switch for your automotive solutions, the FQAF33N10 from ON Semiconductor is an excellent choice that combines efficiency, durability, and high performance.

You May Also Be Interested in

Diodes Incorporated
MOSFET BVDSS: 25V~30V SOT323 T&R
Lowest to $0.0962
Renesas Electronics America
MP-25LZU
Lowest to $12.5357
Infineon Technologies
MOSFET P-CH 12V 4.3A SOT-23
Lowest to $0.1062
Infineon Technologies
MOSFET N-CH 650V 2.8A TO252-3
Lowest to $1.0909
Toshiba Semiconductor and Storage
MOSFET N-CH 100V 66A/45A 8SOP
Lowest to $2.1240
GeneSiC Semiconductor
SIC MOSFET N-CH 4A TO247-3
Lowest to $4.1857
Nexperia USA Inc.
MOSFET P-CH 60V 2.5A 6TSOP
Lowest to $1.1792
STMicroelectronics
DISCRETE
Lowest to $27.8572
Alpha & Omega Semiconductor Inc.
N
Lowest to $1.3092

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.1896 $65.6880
65+ $1.7967 $116.7855
100+ $1.7406 $174.0600
140+ $1.6845 $235.8300
180+ $1.6282 $293.0760
240+ $1.4598 $350.3520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 600 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess