EN
  • EN
  • DE

FQB2N30TM

Part No FQB2N30TM
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 300V 2.1A D2PAK
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Features N-Channel 300 V 2.1A (Tc) 3.13W (Ta), 40W (Tc) Surface Mount D²PAK (TO-263AB)
Manufacturer ON Semiconductor
Series QFET®
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Surface Mount
Package TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Case / Package D2PAK (TO-263AB)
Family Name FQB2
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Quantity per package 800
Popularity High
Supply and Demand Status Balance
Win Source Part Number 919265-FQB2N30TM
Ultra Librarian 3D Model Ultra Librarian FQB2N30TM CAD Model

Description

ON Semiconductor FQB2N30TM MOSFET Overview

The ON Semiconductor FQB2N30TM is a high-performance Metal-Oxide Semiconductor Field-Effect Transistor (MOSFET) designed for a range of applications requiring efficient power management and high reliability. This device is part of ON Semiconductor's portfolio of energy-efficient power solutions, offering designers a combination of low on-resistance and minimal gate charge, which translates into reduced conduction and switching losses.

Key Features

  • Voltage Rating: The FQB2N30TM has a drain-to-source voltage (V<sub>DS) rating of 300V, making it suitable for high-voltage applications.
  • Current Capacity: With a continuous drain current (I<sub>D) of 2.4A, this MOSFET can handle moderate power requirements.
  • R<sub>DS(on): It features a low on-state resistance of typically 3.6Ω, which helps to minimize power losses and improve efficiency.
  • Gate Charge: The device has a low total gate charge (Q<sub>g), which enhances its switching performance and reduces power consumption.
  • Package: The FQB2N30TM comes in a TO-263 (D2PAK) package, known for its high power dissipation and ease of mounting on printed circuit boards.

Applications

The FQB2N30TM MOSFET is versatile and can be used in a variety of applications, including:

  • Switch Mode Power Supplies (SMPS)
  • Power Inverter Circuits
  • DC-DC Converters
  • Motor Control Systems
  • LED Lighting

Quality and Reliability

ON Semiconductor is committed to providing high-quality products. The FQB2N30TM MOSFET is manufactured with rigorous standards, ensuring reliable performance even in challenging conditions. Its robust design is intended to deliver long operational life, making it an ideal choice for industrial and commercial power applications where uptime is critical.

Overall, the FQB2N30TM from ON Semiconductor is a powerful and efficient solution for designers looking to optimize their power management systems with a reliable MOSFET that combines high voltage capability, low on-resistance, and efficient switching performance.

You May Also Be Interested in

Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess