EN
  • EN
  • DE
  • IT

FQD4N60CTM

Part No FQD4N60CTM
Manufacturer ON Semiconductor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 09+Rohs
Reference case TO252
Manufacturer ON Semiconductor
Manufacturer Homepage www.onsemi.com
Win Source Part Number 738295-FQD4N60CTM
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian FQD4N60CTM CAD Model

Description

The FQD4N60CTM from ON Semiconductor is a high-performance N-Channel QFET® MOSFET designed to deliver efficient power management and conversion within a wide range of applications. This semiconductor device, housed in a robust TO-252 (DPAK) package, is engineered to cater to the demands of modern electronic circuits, providing a blend of low on-resistance and high switching speeds.

Key Features:

  • High Drain-Source Voltage (V<sub>DS): With a maximum rating of 600V, the FQD4N60CTM is suitable for high voltage applications, ensuring reliable operation even under stressful conditions.
  • Low On-Resistance (R<sub>DS(on)): The device boasts an exceptionally low on-resistance of typically 1.55 ohms, which contributes to reduced power loss and improved efficiency in electronic circuits.
  • High Continuous Drain Current (I<sub>D): It supports a continuous drain current of up to 4.5A, making it capable of handling high current flows necessary for various power applications.
  • Fast Switching: The MOSFET's fast switching capabilities are ideal for applications that require high-speed operation, such as switching power supplies and power converters.
  • Low Gate Charge (Q<sub>g): The device is designed with a low gate charge, which enhances its switching performance and reduces power losses during the switching process.
  • Thermal Performance: The TO-252 package offers excellent thermal performance, ensuring the device operates within its temperature specifications under high power conditions.

Applications:

The ON Semiconductor FQD4N60CTM is versatile and can be used in a variety of applications, including:

  • Power supply units
  • DC/DC converters
  • Motor drives
  • Lighting applications
  • High-voltage switch circuits
  • Power factor correction (PFC) circuits

With its robust design and efficient performance, the FQD4N60CTM N-Channel MOSFET is an excellent choice for designers looking to enhance the reliability and efficiency of their power management systems.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
415+ $0.1398 $58.0170
1,015+ $0.1143 $116.0145
1,565+ $0.1109 $173.5585
2,155+ $0.1074 $231.4470
2,780+ $0.1040 $289.1200
3,705+ $0.0936 $346.7880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 41,000 pieces
MOQ: 415 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess