EN
  • EN
  • DE

FQI12N60CTU

Part No FQI12N60CTU
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 600V 12A I2PAK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Features N-Channel 600 V 12A (Tc) 3.13W (Ta), 225W (Tc) Through Hole I2PAK (TO-262)
Manufacturer ON Semiconductor
Series QFET®
Package Tube
Part Status Obsolete
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Through Hole
Package TO-262-3 Long Leads, I2Pak, TO-262AA
Case / Package I2PAK (TO-262)
Family Name FQI1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 919284-FQI12N60CTU
Ultra Librarian 3D Model Ultra Librarian FQI12N60CTU CAD Model

Description

Product Overview: FQI12N60CTU - ON Semiconductor

The FQI12N60CTU is a high-performance N-Channel QFET® MOSFET from ON Semiconductor, designed to deliver efficient power management and conversion in a wide array of electronic applications. This device is a fundamental component for engineers looking to optimize their designs in terms of energy efficiency and thermal performance.

Key Features

  • High Voltage Capability: The FQI12N60CTU is rated for a maximum drain-source voltage (V<sub>DS) of 600V, making it suitable for high voltage applications.
  • Low On-Resistance: With an R<sub>DS(on) value of just 0.52Ω, this MOSFET minimizes conduction losses, leading to improved overall efficiency.
  • High Continuous Drain Current: It supports a continuous drain current (I<sub>D) of up to 11.5A at 25°C, ensuring robust performance for high-power applications.
  • Fast Switching: The device features a fast switching speed, which is essential for reducing switching losses in power conversion systems.
  • Low Gate Charge: A low total gate charge (Q<sub>G) helps in reducing the driving power required and enhances the system's power efficiency.

Applications

The versatility of the FQI12N60CTU MOSFET makes it an excellent choice for a variety of applications, including:

  • Switch Mode Power Supplies (SMPS)
  • Power Inverter Systems
  • DC-DC Converters
  • Motor Control Circuits
  • Lighting Systems

Reliability and Packaging

The FQI12N60CTU is encapsulated in a TO-262 package, which provides a robust and compact solution for PCB mounting. ON Semiconductor's commitment to quality ensures that this MOSFET meets stringent reliability standards, making it a reliable choice for long-term use in critical applications.

Conclusion

With its high voltage capability, low on-resistance, and fast switching performance, the FQI12N60CTU from ON Semiconductor is an ideal MOSFET for designers looking to enhance power efficiency and thermal management in their electronic systems. Its suitability for a broad range of applications makes it a versatile and essential component in modern electronics design.

You May Also Be Interested in

Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess